EN
  • EN
  • DE

MAX2373EGC+T

Part No MAX2373EGC+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC LNA W/STEP ATTEN & VGA 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 850MHz to 940MHz
P1dB -19.5dBm
Gain 15.5dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage - Operating 2.65 V to 3.3 V
Operating Supply Current 3.5mA
Test Frequency 850MHz to 940MHz
Case / Package 12-QFN (3x3)
Win Source Part Number 207357-MAX2373EGC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2373EGC+T CAD Model

Description

Maxim Integrated MAX2373EGC+T RF Receiver

The Maxim Integrated MAX2373EGC+T is a high-performance, low-power RF receiver designed for the demanding requirements of wireless communication applications. This versatile component is an ideal solution for a wide range of products, from consumer electronics to industrial systems, where reliable and efficient RF reception is crucial.

Key Features

  • Frequency Range: The MAX2373EGC+T operates in a broad frequency range, making it suitable for various communication protocols and bands.
  • Low Power Consumption: Engineered for efficiency, this RF receiver is optimized for battery-powered devices, ensuring longer operation time and reduced power costs.
  • High Sensitivity: With its high sensitivity, the MAX2373EGC+T can pick up weak signals, enhancing the range and reliability of the communication link.
  • Integration: The device integrates multiple functions into a single chip, including a low-noise amplifier (LNA), which simplifies design and saves board space.
  • Package: It comes in a compact 24-pin TQFN package, which is ideal for space-constrained applications.

Applications

The MAX2373EGC+T is designed to be a flexible component that can be used in various applications, including:

  • Wireless Handsets
  • Global Positioning Systems (GPS)
  • Wireless Local Area Networks (WLAN)
  • Other Wireless Communication Systems

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX2373EGC+T is no exception. It is built to meet the rigorous standards of the industry, ensuring that it performs consistently across different environments and usage scenarios.

Easy Integration

The device's small footprint and integrated features make it easy to incorporate into existing designs, reducing time-to-market for new products. Additionally, its compatibility with common communication standards allows for seamless integration into a wide array of systems without the need for significant redesign.

Overall, the Maxim Integrated MAX2373EGC+T RF receiver is a powerful, efficient, and reliable choice for any application requiring high-quality RF reception.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess