EN
  • EN
  • DE

MAX2371ETC+

Part No MAX2371ETC+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC LNA W/ATTEN AND VGA 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Frequency 100MHz to 1GHz
Gain 15dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage - Operating 2.65 V to 3.3 V
Operating Supply Current 5.5mA
Case / Package 12-TQFN (3x3)
Win Source Part Number 002981-MAX2371ETC+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2371ETC+ CAD Model

Description

The MAX2371ETC+ from Maxim Integrated is a high-performance, low-power RF receiver designed for the 300MHz to 450MHz frequency bands. It is an ideal choice for a variety of applications, including automotive remote keyless entry (RKE), garage door openers, and other low-power wireless systems.

Key Features

  • Frequency Range: Optimized for 300MHz to 450MHz, making it versatile for various RF applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices.
  • Integrated IF Filter: The device includes an on-chip IF filter which reduces the need for external components.
  • High Sensitivity: Ensures reliable performance even in environments with weak signal strength.
  • Small Package Size: Comes in a compact 12-Pin TQFN package, saving valuable board space.

Performance Specifications

The MAX2371ETC+ boasts excellent receiver sensitivity, allowing it to pick up weak signals with ease. It also features a low-noise amplifier (LNA) for improved signal-to-noise ratio. The integrated phase-locked loop (PLL) synthesizer provides precise frequency tuning and stability.

Applications

With its robust performance and compact size, the MAX2371ETC+ is well-suited for a variety of wireless communication applications. It can be used in:

  • Automotive RKE systems
  • Garage door openers
  • Wireless alarm and security systems
  • Low-power telemetry
  • Industrial control links

Design Support

Maxim Integrated provides comprehensive design support for the MAX2371ETC+, including datasheets, application notes, and design tools. This ensures that engineers can quickly integrate the receiver into their designs and bring their products to market faster.

For more information or to purchase the MAX2371ETC+ RF receiver, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4024 $60.0600
59+ $1.9716 $116.3244
91+ $1.9104 $173.8464
125+ $1.8480 $231.0000
162+ $1.7868 $289.4616
217+ $1.6020 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess