The MAX232ACSE+TWCC1 is a highly-integrated circuit from Maxim Integrated, designed to facilitate serial communication in electronic systems by converting signals between RS-232 and TTL/CMOS logic levels. This product is essential for applications that require reliable data transfer between a microcontroller and a serial port, such as computer interfaces, telecommunications, and industrial machinery.
Key Features
- Dual Driver/Receiver: The device includes two drivers and two receivers, supporting full-duplex communication for versatile serial interactions.
- Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the MAX232ACSE+TWCC1 ensures robust performance and longevity in harsh electrical environments.
- Low Power Consumption: The device operates with a low supply current, making it suitable for power-sensitive applications.
- Wide Supply Voltage Range: It supports a supply voltage range from 4.5V to 5.5V, accommodating various system power requirements.
- On-Chip Capacitors: Integrated charge pump capacitors reduce external component count, saving space and simplifying circuit design.
Applications
The MAX232ACSE+TWCC1 is versatile and can be used in a multitude of applications, including:
- Point-of-Sale (POS) terminals
- GPS receivers
- GSM/CDMA cellular phones
- Industrial control systems
- Networking equipment
Technical Specifications
Parameter
Value
Number of Drivers/Receivers
2/2
Data Rate
120kbps
Operating Temperature Range
0°C to +70°C
Mounting Type
Surface Mount
Package / Case
SOIC-16
The MAX232ACSE+TWCC1 from Maxim Integrated is an indispensable component for systems requiring RS-232 to TTL/CMOS signal conversion, offering reliability, flexibility, and protection for a wide range of serial communication applications.