EN
  • EN
  • DE

MAX2306ETI+

Part No MAX2306ETI+
Manufacturer Maxim Integrated
Catalog RF Demodulators
Description RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Demodulators
Manufacturer Maxim Integrated
Packaging Tube
Function Demodulator
LO Frequency 40MHz ~ 300MHz
RF Frequency 40MHz ~ 300MHz
P1dB -9dBm
Noise Figure 6.36dB
Current - Supply 41.5mA
Operating Supply Voltage 2.7 V
Package 28-WFQFN Exposed Pad
Manufacturer Device Package 28-TQFN (5x5)
Win Source Part Number 142636-MAX2306ETI+
Ultra Librarian 3D Model Ultra Librarian MAX2306ETI+ CAD Model

Description

Maxim Integrated MAX2306ETI+ Product Overview

The MAX2306ETI+ is a high-performance intermediate-frequency (IF) digitizer from Maxim Integrated, designed to cater to the demanding needs of wireless communication systems. This advanced IC is a perfect fit for applications in cellular base stations, wireless local loop, and other communication systems requiring precise and reliable signal processing.

Key Features

  • High Dynamic Range: The MAX2306ETI+ boasts an impressive dynamic range, making it well-suited for environments with varying signal strengths.
  • Low Power Consumption: Designed with efficiency in mind, the device operates with minimal power draw, contributing to the overall power management of the system.
  • Integrated Filters: It comes with on-chip filters that reduce external component count and simplify the design process.
  • Flexible Sampling Rates: The product supports a variety of sampling rates, providing versatility for different applications and system requirements.
  • Compact Package: The MAX2306ETI+ is available in a small, 28-pin TQFN package, making it ideal for space-constrained applications.

Performance Specifications

The device delivers exceptional performance with a high level of integration to streamline the design of RF systems. It features a 2.7V to 3.3V operating voltage range and a -40°C to +85°C operating temperature range, ensuring robust operation across various conditions.

Applications

With its advanced capabilities, the MAX2306ETI+ is well-suited for a range of applications, including:

  • Cellular Base Stations
  • Wireless Local Loop Systems
  • IF Sampling Receivers
  • Software-Defined Radios (SDR)
  • Wireless Infrastructure

Conclusion

The Maxim Integrated MAX2306ETI+ is a versatile and efficient solution for IF signal digitization in wireless communication systems. Its high dynamic range, low power consumption, integrated filters, and support for various sampling rates make it an essential component for designers looking to optimize their RF and IF signal processing capabilities. The compact packaging further ensures that it can be integrated into a wide array of designs without compromising on space or functionality.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2060 $64.4120
5+ $26.4264 $132.1320
7+ $25.6006 $179.2042
10+ $24.7748 $247.7480
13+ $23.9489 $311.3357
17+ $21.4715 $365.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess