EN
  • EN
  • DE
  • IT

MAX2208EBS+W

Part No MAX2208EBS+W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702578-MAX2208EBS+W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2208EBS+W CAD Model

Description

The MAX2208EBS+W from Maxim Integrated is a sophisticated RF power detector with a buffered output, designed for applications requiring accurate measurement of signal power. This device is particularly suited for use in wireless and communication systems where power detection is crucial for performance optimization, such as in automatic power control systems or signal strength indication.

Key Features

  • Wide Frequency Range: The MAX2208EBS+W operates over a broad frequency range, making it versatile for various RF applications.
  • High Dynamic Range: It offers an impressive dynamic range, allowing for detection of both low and high-power signals with high accuracy.
  • Buffered Output: The integrated buffer provides a direct connection to an ADC or an external processor, facilitating easy integration into digital systems.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, which is essential for battery-powered applications.
  • Temperature Compensation: The MAX2208EBS+W includes temperature compensation, ensuring stable performance across a wide temperature range.

Applications

  • Wireless Base Stations
  • RF Power Amplifier Control
  • Transmitter Power Monitoring
  • Antenna VSWR Protection
  • Battery-Powered RF Devices

The MAX2208EBS+W comes in a compact package and is designed with the robustness expected of Maxim Integrated products. Its integration of an RF detector with a buffered output allows for a simplified design process, reducing the need for additional components and saving board space. This product is ideal for engineers looking to implement reliable power detection in their RF designs with minimal hassle and maximum performance.

Maxim Integrated's commitment to quality and performance is evident in the MAX2208EBS+W, making it a smart choice for your power detection needs in the demanding field of wireless communications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4389 $59.8279
26+ $4.4629 $116.0354
41+ $4.3232 $177.2512
56+ $4.1846 $234.3376
72+ $4.0448 $291.2256
96+ $3.6267 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess