The ADC0802LCWM is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments. This versatile component is designed to bridge the gap between the analog and digital worlds in your electronic projects, offering a seamless conversion of analog signals into digital data that your microcontrollers and digital circuits can process.
Key Features
- Precision Conversion: With its 8-bit resolution, the ADC0802LCWM delivers precise conversion, ensuring that the digital representation of the analog signal is accurate and reliable.
- High-Speed Operation: The device is capable of converting analog input signals to digital output data at a high speed, making it suitable for applications that require rapid data processing.
- Low Power Consumption: Designed with power efficiency in mind, the ADC0802LCWM is ideal for battery-operated and portable applications where power conservation is crucial.
- Wide Operating Range: It operates across a broad voltage range, accommodating various power supply levels and providing flexibility in system design.
- Easy Interface: The ADC0802LCWM can easily interface with most microprocessors, making it a versatile choice for a wide array of digital systems.
Applications
The ADC0802LCWM is suitable for a diverse set of applications, including but not limited to:
- Data acquisition systems
- Battery-powered instruments
- Digital thermometers
- Robotics
- Industrial process control
Technical Specifications
Parameter
Value
Resolution
8 Bits
Input Type
Single-Ended
Interface Type
Digital
Supply Voltage - Min
4.5V
Supply Voltage - Max
6.3V
Operating Temperature
-40°C to +85°C
With its robust feature set and TI's reputation for quality, the ADC0802LCWM is an excellent choice for precision analog-to-digital conversion in a wide range of electronic applications.