EN
  • EN
  • DE

MAX2180AETG/V+

Part No MAX2180AETG/V+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP AM FM 162.5MHZ 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Frequency 162.5MHz
Gain 6dB
Noise Figure 2.75dB
RF Type AM, FM
Supply Voltage (V) 6V ~ 24V
Current - Supply 75mA
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Part Number Series MAX2180
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809696-MAX2180AETG/V+
Ultra Librarian 3D Model Ultra Librarian MAX2180AETG/V+ CAD Model

Description

Maxim Integrated's MAX2180AETG/V+: A Premier Automotive Low-Noise Amplifier

The MAX2180AETG/V+ is a state-of-the-art low-noise amplifier (LNA) designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-performance component is specifically tailored to meet the rigorous demands of automotive applications, particularly in areas such as satellite radio and GPS systems where signal integrity and noise reduction are critical.

At the heart of the MAX2180AETG/V+ is its ability to provide exceptional signal amplification with minimal added noise, a feature that is vital for maintaining the clarity and reliability of communication signals. The device operates over a wide frequency range, ensuring compatibility with a broad spectrum of satellite radio bands. This flexibility makes it an ideal choice for designers looking to create versatile and robust automotive entertainment systems.

The MAX2180AETG/V+ is housed in a compact 24-pin TQFN package, which not only saves valuable space on the PCB but also offers excellent thermal performance. Its small footprint does not compromise its functionality or performance, as it includes integrated active biasing for stable operation across various temperature ranges, a common requirement in the automotive environment.

Furthermore, the LNA features a low external component count, which simplifies design and reduces overall system cost. It also includes an enable/disable function that allows for power savings during idle periods, contributing to the efficiency of the end application. The device's robust design ensures that it meets the stringent quality and reliability standards expected in the automotive industry, including operation over a wide temperature range and resistance to harsh environmental conditions.

In summary, the MAX2180AETG/V+ from Maxim Integrated is a superior choice for automotive designers seeking a reliable and high-quality LNA solution. Its combination of low noise performance, wide frequency range, compact packaging, and high reliability make it an essential component for any high-performance automotive communication system.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2366 $52.9464
10+ $10.8608 $108.6080
15+ $10.5214 $157.8210
20+ $10.1820 $203.6400
26+ $9.8426 $255.9076
34+ $8.8244 $300.0296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess