EN
  • EN
  • DE

MAX2173EL/V

Part No MAX2173EL/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702568-MAX2173EL/V
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2173EL/V CAD Model

Description

Maxim Integrated's MAX2173EL/V RF to Bits Tuner

The MAX2173EL/V from Maxim Integrated is a cutting-edge RF to Bits® tuner designed for use in automotive applications, particularly for digital audio broadcasting (DAB), HD Radio™, and AM/FM systems. This highly integrated device simplifies the design and implementation of radio receiver architectures by converting RF signals directly to digital bits, thereby reducing the complexity of subsequent digital signal processing.

Key Features

  • Wide Frequency Range: The MAX2173EL/V supports a broad frequency range, making it suitable for various broadcast standards worldwide.
  • High Integration: This device integrates an RF tuner, ADC, and digital filtering, which minimizes the need for external components and helps to reduce the overall system footprint and cost.
  • Superior Performance: It delivers exceptional sensitivity and selectivity performance, ensuring clear signal reception even in challenging environments.
  • Flexibility: The MAX2173EL/V is designed to be flexible and can be easily configured to support different broadcast standards and applications.
  • Low Power Consumption: Maxim Integrated has engineered this product to operate with low power consumption, which is crucial for automotive applications where energy efficiency is a priority.

Applications

The MAX2173EL/V is ideal for automotive infotainment systems, providing drivers and passengers with a high-quality audio experience. It is also suitable for use in portable and home receiver systems that require reliable and high-performance RF tuning capabilities.

Technical Specifications

Some of the technical specifications of the MAX2173EL/V include:

  • RF input frequency range suitable for VHF Band III, L-Band, and FM Band
  • Integrated low-noise amplifier (LNA)
  • High dynamic range to accommodate various signal conditions
  • Programmable baseband filters to optimize performance

The MAX2173EL/V from Maxim Integrated represents a leap forward in RF to digital conversion technology, offering a high level of integration, performance, and flexibility that is well-suited for the modern automotive market and beyond.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9164 $64.5820
11+ $10.5983 $116.5813
17+ $10.2668 $174.5356
24+ $9.9353 $238.4472
31+ $9.6050 $297.7550
41+ $8.6105 $353.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess