EN
  • EN
  • DE

MAX2165ETI+T

Part No MAX2165ETI+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC TUNER DVB-H SGL 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 470MHz to 780MHz
Applications DVB-T, H
Current - Receiving 109mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.75 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TQFN (5x5)
Win Source Part Number 113503-MAX2165ETI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2165ETI+T CAD Model

Description

The MAX2165ETI+T from Maxim Integrated is a high-performance, low-IF, digital TV tuner IC designed to address the needs of portable devices such as mobile phones, PDAs, and portable media players. This advanced tuner is specifically engineered for receiving digital terrestrial broadcast television signals in the VHF-III, UHF, and L-band spectrums.

Key Features

  • Frequency Range: The device is capable of operating across a wide frequency range, making it suitable for various global digital TV standards.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered devices, ensuring longer operation on a single charge.
  • Integration: The MAX2165ETI+T integrates an RF-to-baseband downconversion mixer, a variable gain amplifier, and a digital IF filter, which simplifies design and reduces external component count.
  • Programmable Interface: It features a fully programmable interface that allows for flexibility in system design and can be easily adjusted to meet the requirements of different digital TV standards.
  • Small Form Factor: Packaged in a compact 28-pin thin QFN (5mm x 5mm), it is ideal for space-constrained applications.

Applications

The MAX2165ETI+T is versatile and can be used in a variety of applications that require digital TV functionality. It is particularly well-suited for:

  • Portable and handheld TV receivers
  • Mobile phones with integrated DTV capabilities
  • Automotive TV systems
  • USB TV dongles and personal TV viewers

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX2165ETI+T is no exception. It delivers excellent sensitivity and strong signal reception in a variety of environments, ensuring a high-quality viewing experience for end-users. The integration of advanced features into a single chip makes it a leading solution in the market for portable digital TV tuners.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1938 $58.7132
34+ $3.4419 $117.0246
52+ $3.3345 $173.3940
72+ $3.2259 $232.2648
93+ $3.1185 $290.0205
124+ $2.7963 $346.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess