Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 470MHz to 770MHz
Sensitivity -98dBm
Applications PDA's, Portable Audio/Video, Smartphones
Current - Receiving 44mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 47-WLP (3.175x3.175)
Win Source Part Number 073452-MAX2160EBG
Ultra Librarian 3D Model Ultra Librarian MAX2160EBG CAD Model

Description

MAX2160EBG IC

The MAX2160EBG from Maxim Integrated is a state-of-the-art silicon tuner IC designed specifically for mobile TV applications. This compact, high-performance component is engineered to provide exceptional reception capabilities for handheld devices such as smartphones, tablets, and portable media players.

Equipped with an advanced radio frequency (RF) tuner architecture, the MAX2160EBG is capable of receiving a wide range of TV standards, including DVB-T, ISDB-T, and DMB-T/H. Its versatility makes it an ideal choice for manufacturers looking to create products for a global market.

One of the key features of the MAX2160EBG is its low power consumption, which is critical for battery-operated devices. The tuner IC is designed to operate efficiently, thereby extending the battery life of the mobile device it is used in. This is especially important for users who consume a lot of media content on the go.

The MAX2160EBG incorporates advanced digital filtering and automatic gain control (AGC) to ensure a clear signal and optimal picture quality even in areas with weak signal strength. This makes it particularly useful in challenging reception conditions, such as urban environments with high levels of signal interference.

Integration is a breeze with the MAX2160EBG, as it comes in a compact 5mm x 5mm, 40-pin TQFN package that saves space on the PCB. The small form factor allows for more creative and flexible design possibilities in the ever-shrinking real estate of mobile devices.

Furthermore, the MAX2160EBG is supported by robust technical documentation and developer resources provided by Maxim Integrated. This support ensures a smooth design-in process and helps to reduce time-to-market for new products.

In summary, the MAX2160EBG from Maxim Integrated is a top-tier choice for any manufacturer looking to integrate mobile TV functionality into their products. With its low power consumption, high performance, and compact size, this tuner IC stands out as a leading solution in the mobile TV tuner market.

You May Also Be Interested in

Bel Fuse Inc.
DC DC CONVERTER 1V 10W
Need more? Email Us
ECAD model for SRDB-10E100R
ON Semiconductor
IC REG CTRLR INTEL 4OUT 20TSSOP
Lowest to $14.8531
ECAD model for ADP3164JRUZ-REEL7
Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 5.5A DPAK
Lowest to $0.2855
ECAD model for 50WQ10FN
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $6.7955
ECAD model for AD7814ARMZ
TT Electronics
TRIMMER 50K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 44JR50KLFTB
ON Semiconductor
IC REG CTRLR INTEL 3OUT 32LFCSP
Lowest to $0.9146
ECAD model for ADP3193JCPZ-RL
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $26.7939
ECAD model for SII1160CTU
NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention