EN
  • EN
  • DE

MAX2151BETJ+T

Part No MAX2151BETJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702548-MAX2151BETJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2151BETJ+T CAD Model

Description

Maxim Integrated MAX2151BETJ+T RF Transceiver

The MAX2151BETJ+T is a high-performance, single-chip RF transceiver from Maxim Integrated, designed to deliver unparalleled integration and functionality for a wide range of wireless communication applications. This advanced transceiver is ideal for systems that require low power consumption and compact size without sacrificing the quality and reliability of RF performance.

Key Features

  • Frequency Range: The MAX2151BETJ+T operates over a broad frequency range, making it suitable for various communication standards and custom wireless protocols.
  • Integration: This transceiver integrates an RF front-end, frequency synthesizer, and baseband processing block, significantly reducing external component count and design complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2151BETJ+T is optimized for battery-powered devices, helping to extend operational life and reduce overall power costs.
  • Programmability: With its programmable baseband filters and gain control, the device offers flexibility to accommodate different modulation schemes and bandwidth requirements.
  • Package: The MAX2151BETJ+T comes in a compact 32-pin TQFN package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX2151BETJ+T RF transceiver makes it an excellent choice for a variety of applications, including but not limited to:

  • Wireless data links
  • Industrial control and automation
  • Wireless sensor networks
  • Telemetry and remote control systems
  • Consumer electronics

Technical Specifications

For detailed technical specifications, designers and engineers should consult the MAX2151BETJ+T datasheet. The datasheet provides comprehensive information on electrical characteristics, pin configurations, and application circuits, ensuring a smooth integration of the transceiver into their designs.

Maxim Integrated's commitment to innovation is reflected in the MAX2151BETJ+T, which exemplifies their dedication to providing advanced solutions that meet the evolving needs of the wireless communication industry. With its combination of integration, efficiency, and flexibility, the MAX2151BETJ+T stands out as a top choice for developers looking to create sophisticated wireless systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess