Maxim Integrated MAX2141ETH/V+T Product Overview
The MAX2141ETH/V+T from Maxim Integrated is a high-performance, single-conversion television tuner designed for use in portable applications. This advanced tuner IC is capable of receiving VHF, UHF, and VHF-III signals, making it a versatile solution for a wide range of television and multimedia products.
Key Features
- Support for multiple broadcast standards, including DVB-T, ISDB-T, and DMB-T, providing flexibility for designers to create products for different markets.
- Integrated low-noise amplifier (LNA) and tracking filters, which minimize the need for external components and reduce the overall solution size.
- High sensitivity and strong signal handling capability, ensuring reliable reception even in challenging signal conditions.
- Low power consumption, making it ideal for battery-powered devices such as portable TVs, USB TV sticks, and automotive TV receivers.
- Small form factor with a 5mm x 5mm, 32-pin TQFN package, which helps in designing compact and sleek products.
Applications
The MAX2141ETH/V+T is suitable for a variety of applications where high-quality TV signal reception is required. These include:
- Portable and handheld television sets
- USB TV receivers and dongles
- Automotive in-dash TV and entertainment systems
- Personal video recorders and set-top boxes
Technical Specifications
- Frequency Range: VHF (174MHz to 230MHz), UHF (470MHz to 862MHz)
- Supply Voltage Range: 2.7V to 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 32-TQFN-EP (5x5)
The MAX2141ETH/V+T represents Maxim Integrated's commitment to providing advanced solutions for the television tuner market. Its combination of performance, integration, and power efficiency makes it an excellent choice for manufacturers looking to develop high-quality, portable TV and multimedia devices.