EN
  • EN
  • DE

BY228-13TAP

Part No BY228-13TAP
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE AVALANCHE 1KV 3A SOD64
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 5μA @ 1000V
Mounting Through Hole
Case / Package SOD-64
Operating Temperature - Junction 140°C (Max)
Win Source Part Number 201674-BY228-13TAP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BY228-13TAP CAD Model

Description

Description for BY228-13TAP

The BY228-13TAP is a fast recovery diode, ideal for high-speed switching applications. Its compact design and reliable performance make it a staple in electronic circuits.

  • Features & Benefits<ul>
  • Fast recovery time
  • High surge current capability
  • Compact and lightweight design
  • Excellent thermal efficiency
  • Applications & Projects<ul>
  • Switching power supplies
  • DC to DC converters
  • Inverter circuits
  • Motor control systems
  • This diode's fast response and efficiency make it particularly suitable for modern electronic devices requiring quick and consistent performance.

    You May Also Be Interested in

    Toshiba Semiconductor and Storage
    DIODE GEN PURP 100V 250MA ESC
    Lowest to $0.1467
    Comchip Technology
    DIODE SCHOTTKY 30V 100MA 0201
    Need more? Email Us
    General Semiconductor
    DIODE GEN PURP 1KV 1A DO214AC
    Lowest to $0.2474
    Nexperia USA Inc.
    DIODE SCHOTTKY 30V 2A SOD123
    Lowest to $5.8209
    Nexperia USA Inc.
    DIODE GP 100V 290MA DFN1010D-3
    Lowest to $0.1747
    Diotec Semiconductor AG
    DIODE GEN PURP 100V 0.25A SOD323
    Lowest to $0.0280
    Bourns Inc.
    DIODE SCHOTTKY 60V 3A 2SMD
    Need more? Email Us
    Nexperia USA Inc.
    BAS16H-Q/SOD123F/SOD2
    Lowest to $0.3493
    Comchip Technology
    DIODE SCHOTTKY 30V 500MA 0402C
    Lowest to $0.1747

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1127
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess