EN
  • EN
  • DE

TPS2490DGSRG4

Part No TPS2490DGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC POS HV HOT-SWAP CTRLR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins EN, PG, PROG, TIMER
Win Source Part Number 055505-TPS2490DGSRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2490DGSRG4 CAD Model

Description

The TPS2490DGSRG4 is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is part of TI's extensive portfolio of power protection devices, specifically tailored to enhance the reliability and performance of electronic systems.

Key Features

  • High-Voltage Range: The device operates over a wide input voltage range, making it suitable for a variety of applications across different voltage levels.
  • Advanced Protection: It includes features such as overvoltage, undervoltage, and overcurrent protection, ensuring the safeguarding of downstream circuitry from electrical stress and damage.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, providing flexibility and precision in managing power delivery.
  • Power Good Output: This feature offers real-time diagnostic feedback, which can be used to monitor the health and stability of the power supply.
  • Thermal Shutdown: The IC is equipped with a thermal shutdown mechanism to prevent overheating, further enhancing the safety of the system.

Applications

The TPS2490DGSRG4 is versatile and can be used in a wide array of applications. It is particularly well-suited for industrial systems, telecommunications equipment, and server farms, where stable and reliable power management is critical. Additionally, it is an excellent choice for battery-powered devices and power distribution systems that require precise control and protection features.

Package and Quality

The device comes in a compact, surface-mount package that is designed to optimize board space and simplify the manufacturing process. It meets TI's rigorous quality standards, ensuring high reliability and performance consistency across different environmental conditions.

Conclusion

With its robust protection features, flexible configuration options, and wide operating voltage range, the TPS2490DGSRG4 from Texas Instruments stands out as a premier solution for power management requirements. Its ability to protect and control power efficiently makes it an essential component in the design of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2312 $55.4040
90+ $1.1533 $103.7970
135+ $1.1144 $150.4440
195+ $1.0364 $202.0980
255+ $0.9975 $254.3625
315+ $0.9585 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess