EN
  • EN
  • DE

MAX2136AETJ/V+

Part No MAX2136AETJ/V+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RECEIVER 44MHZ-891MHZ 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Part Status Preliminary
Frequency 44MHz ~ 891MHz
Applications General Purpose
Data Interface I2C
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Family Part Number MAX2136
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 702534-MAX2136AETJ/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2136AETJ/V+ CAD Model

Description

Maxim Integrated MAX2136AETJ/V+ Overview

The MAX2136AETJ/V+ from Maxim Integrated is a high-performance, single-chip tuner IC designed to address the needs of automotive and terrestrial TV applications. This advanced tuner is capable of receiving VHF band I, VHF band III, and UHF broadcasts, as well as VHF band II for FM radio reception, making it a versatile choice for a wide range of entertainment and information systems.

Key Features

  • Integrated RF Tracking Filters: The MAX2136AETJ/V+ includes integrated tracking filters which significantly reduce the need for external components, thereby simplifying design and reducing overall system cost.
  • Wide Frequency Range: This device is designed to operate over a broad frequency range, supporting the reception of various broadcast standards.
  • Low Noise Figure: With a low noise figure, the MAX2136AETJ/V+ ensures high sensitivity and improved signal quality, which is critical for maintaining performance in weak signal environments.
  • High Integration: The high level of integration includes a low-noise amplifier (LNA), mixers, oscillators, a phase-locked loop (PLL), and demodulation capabilities. This reduces the number of external components required for a complete tuner solution.
  • Robust Performance: Designed to withstand the harsh conditions of the automotive environment, the MAX2136AETJ/V+ is capable of operating across a wide temperature range and is resilient to the vibrations and shocks typical in automotive applications.

Applications

The versatility and robustness of the MAX2136AETJ/V+ make it an ideal choice for a variety of applications, including:

  • Automotive infotainment systems
  • Car TV receivers
  • Portable TV devices
  • Terrestrial digital TV (DTV) receivers

Package and Quality

The device is offered in a 32-pin thin QFN package with exposed pad (EP), which allows for efficient thermal management. Additionally, the MAX2136AETJ/V+ meets automotive qualification standards, ensuring reliability and performance under stringent conditions.

Overall, the MAX2136AETJ/V+ from Maxim Integrated represents a sophisticated solution for designers looking to implement high-quality TV and FM radio functionality into automotive and consumer electronics with minimal design complexity and superior performance.

You May Also Be Interested in

STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess