EN
  • EN
  • DE

MAX2135AETN/V

Part No MAX2135AETN/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702532-MAX2135AETN/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2135AETN/V CAD Model

Description

The MAX2135AETN/V, from Maxim Integrated, is a state-of-the-art silicon tuner IC designed to address the demanding requirements of automotive and terrestrial TV applications. This highly integrated device is capable of receiving digital television (DTV) signals in various global standards, making it a versatile solution for manufacturers looking to incorporate digital TV functionality into their products.

Key Features

  • Wide Frequency Range: The MAX2135AETN/V supports a broad frequency range, enabling it to tune into VHF, UHF, and L-band frequencies, which are commonly used for DVB-T, DVB-T2, ISDB-T, and ATSC signals.
  • Integrated RF Tracking Filters: The device includes built-in RF tracking filters that help to minimize external components and simplify the design process for system integrators.
  • Low-Noise Amplifier (LNA): Featuring an integrated LNA, the tuner ensures excellent sensitivity and performance in receiving weak signals, which is crucial for mobile and automotive environments.
  • Automatic Gain Control (AGC): The AGC circuitry adjusts the gain dynamically to provide optimal signal levels to the demodulator, enhancing the overall signal quality and reliability.
  • Small Form Factor: Housed in a compact 40-pin TQFN package, the MAX2135AETN/V is designed for space-constrained applications, allowing for more flexible PCB design and layout.

Applications

The versatility and high performance of the MAX2135AETN/V make it an ideal choice for a wide range of applications, including:

  • Automotive infotainment systems
  • Portable and handheld TV receivers
  • In-vehicle TV tuners
  • Aftermarket car TV systems
  • Telematics and navigation systems with integrated DTV

Technical Specifications

The tuner operates over a -40°C to +85°C temperature range, making it suitable for use in harsh automotive environments. It requires a single 3.3V supply for operation and features I²C control for ease of integration into existing systems.

For more detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales office.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess