Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 209651-MAX2113UGH
Ultra Librarian 3D Model Ultra Librarian MAX2113UGH CAD Model

Description

MAX2113UGH Product Image

The MAX2113UGH from Maxim Integrated is a state-of-the-art, complete, direct-conversion tuner IC designed specifically for satellite set-top and VSAT applications. This highly integrated device is capable of converting L-band RF signals directly into baseband IQ signals with exceptional performance and minimal external components.

Key Features

  • Frequency Range: The MAX2113 is capable of operating over a wide frequency range, making it suitable for a variety of satellite communications applications.
  • Low Noise Figure: Engineered to achieve a low noise figure, it ensures high sensitivity for signal reception, which is crucial for maintaining signal integrity in weak signal environments.
  • Integrated Fractional-N Synthesizer: The built-in synthesizer allows for fine frequency resolution and stable signal conversion, enhancing the overall performance of the tuner.
  • Programmable Baseband Filters: The device includes programmable filters that can be adjusted to meet the needs of different bandwidths and signal conditions.
  • Single 3.3V Supply: Operating on a single 3.3V power supply simplifies the power design for the overall system.

Applications

The flexibility and performance of the MAX2113 make it an ideal choice for a range of applications including:

  • Satellite Set-Top Boxes
  • VSAT Terminals
  • Broadband Data Receivers
  • Satellite Radio Receivers
  • Other Satellite-Based Communication Systems

Product Advantages

With its integrated design, the MAX2113UGH simplifies the design and manufacture of satellite communication equipment by reducing the number of external components needed. This not only saves space on the PCB but also reduces the overall system cost and complexity. The device's robust performance ensures reliable operation even under challenging conditions, making it a preferred choice for designers and engineers seeking high-quality, efficient solutions for satellite communication systems.

For detailed specifications, application circuits, and ordering information, please refer to the official Maxim Integrated datasheet for the MAX2113UGH.

You May Also Be Interested in

M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $127.6471
ECAD model for HMC647ALP6ETR
Analog Devices Inc.
IC MULTIPLIER X4 ACTIVE 16-QFN
Need more? Email Us
ECAD model for HMC917LP3ETR
Analog Devices Inc.
IC MMIC VCO HBT HALF FREQ 24-QFN
Lowest to $77.6794
ECAD model for HMC739LP4E
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $104.4211
ECAD model for HMC649ALP6E
Analog Devices Inc.
SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 18 - 29 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 12-QFN
Lowest to $74.5096
ECAD model for HMC576LC3B
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to $131.8182
ECAD model for HMC532LP4E
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24-QFN
Lowest to $67.4110
ECAD model for HMC932LP4ETR
Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Lowest to $34.2541
ECAD model for HMC416LP4E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention