EN
  • EN
  • DE

MAX21000+

Part No MAX21000+
Manufacturer Maxim Integrated
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE 3-AXIS 16LGA / Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±31.25, 62.50, 125, 250, 500, 1000, 2000 0.1Hz ~ 400Hz I2C, SPI 16-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±31.25, 62.50, 125, 250, 500, 1000, 2000
Sensitivity (LSB/(°/s)) 15 ~ 960
Bandwidth 0.1Hz ~ 400Hz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Current - Supply 5.4 mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-VFLGA
Base Product Number MAX210
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8543.70.9860
Win Source Part Number 925255-MAX21000+
Ultra Librarian 3D Model Ultra Librarian MAX21000+ CAD Model

Description

The MAX21000+ from Maxim Integrated is a cutting-edge, 3-axis digital gyroscope designed to provide high-accuracy angular rate sensing in a compact and energy-efficient package. This device is ideal for a variety of applications, including gaming, virtual reality, gesture recognition, and vehicle navigation systems, where precise motion detection is crucial.

Key Features

  • High Precision: The MAX21000+ offers excellent bias stability and low noise density, ensuring accurate measurements for demanding applications.
  • Low Power Consumption: Designed for battery-powered devices, it operates on a supply voltage between 1.71V to 3.6V, providing an optimal balance between performance and power usage.
  • Wide Measurement Range: With a selectable full-scale range of ±250, ±500, ±1000, and ±2000 degrees per second (dps), it can accommodate rapid movements and fine gestures alike.
  • Advanced Digital Output: The MAX21000+ features a user-selectable output data rate (ODR) and communicates via an I²C/SPI digital interface, offering flexibility for integration with various microcontrollers and processors.
  • Embedded Features: It includes temperature compensation, a built-in low-pass filter, and a high-pass filter to ensure reliable performance across different operating conditions.
  • Compact Package: Housed in a small 3mm x 3mm, 16-pin LGA package, the MAX21000+ is suitable for space-constrained applications.

Applications

  • Smartphones and Tablets
  • Gaming and Virtual Reality Systems
  • Gesture-Based Controls
  • Navigation and Robotic Systems
  • Industrial Control Systems

With its robust design and advanced features, the MAX21000+ from Maxim Integrated provides a reliable solution for developers looking to enhance their products with high-performance motion sensing capabilities. Its versatility and ease of integration make it an excellent choice for a wide range of consumer and industrial applications.

You May Also Be Interested in

STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess