EN
  • EN
  • DE

MAX2082CXD

Part No MAX2082CXD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702512-MAX2082CXD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2082CXD CAD Model

Description

Introducing the MAX2082CXD: A High-Performance Ultrasound Transceiver from Maxim Integrated

The MAX2082CXD ultrasound transceiver from Maxim Integrated is a state-of-the-art integrated circuit designed to meet the demanding needs of modern ultrasound imaging systems. This powerful transceiver combines eight channels of low-noise amplifiers (LNAs), variable gain amplifiers (VGAs), anti-aliasing filters (AAF), and high-speed analog-to-digital converters (ADCs) to provide exceptional image quality and performance.

Key Features:

  • Integrated High-Performance Architecture: The MAX2082CXD integrates eight channels of transmit/receive (T/R) switches, LNAs, VGAs, AAFs, and 12-bit ADCs, thereby reducing the component count and simplifying the overall system design.
  • Exceptional Image Quality: With its low noise figure and high dynamic range, the MAX2082CXD ensures clear and detailed ultrasound images, which is critical for accurate diagnostics.
  • High-Speed Data Acquisition: The device features a maximum sampling rate of up to 65MSPS, allowing for high-resolution imaging and fast frame rates.
  • Programmable Gain and Filters: The VGAs and AAFs are fully programmable, offering flexibility to optimize the performance for different imaging modes and applications.
  • Compact Design: The MAX2082CXD comes in a compact, 144-bump, 10mm x 10mm, CSP package, making it ideal for space-constrained applications.

Applications:

The MAX2082CXD is well-suited for a wide range of ultrasound applications, including:

  • Portable and cart-based ultrasound systems
  • 3D imaging
  • Doppler and color flow mapping
  • Point-of-care (POC) ultrasound devices

Advanced Technology:

Maxim Integrated's commitment to innovation is evident in the MAX2082CXD's advanced T/R switch technology, which minimizes the insertion loss and maximizes the transmit signal power, contributing to the device's overall efficiency and performance.

Conclusion:

With its combination of high integration, superior imaging performance, and compact size, the MAX2082CXD from Maxim Integrated is an ideal choice for ultrasound system designers looking to create advanced, reliable, and user-friendly medical imaging solutions.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $225.6944 $451.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess