EN
  • EN
  • DE

MAX207ECWG-T

Part No MAX207ECWG-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/CAP 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 073434-MAX207ECWG-T
Ultra Librarian 3D Model Ultra Librarian MAX207ECWG-T CAD Model

Description

Maxim Integrated's MAX207ECWG-T: Robust Serial Communication

The MAX207ECWG-T is a highly integrated serial communication interface device designed by Maxim Integrated to facilitate robust data exchange between devices. This product is part of the MAX207 family and is tailored for applications requiring efficient and reliable RS-232 and V.28 communications. The MAX207ECWG-T is an ideal solution for a wide range of applications, including industrial controls, point-of-sale systems, and data communication systems that require high-speed, bidirectional communication ports.

This versatile IC integrates a slew of features that make it a go-to choice for designers. It includes a dual charge pump circuitry that enables single +5V operation, eliminating the need for a bipolar power supply. This feature simplifies power supply design and reduces overall system cost and complexity. The MAX207ECWG-T operates at data rates up to 120kbps, making it suitable for high-speed data transfer applications.

The device is equipped with five drivers and three receivers, providing the necessary interface for full-duplex communication. Additionally, it features a 0.1μF external capacitor, which helps minimize the board space. The MAX207ECWG-T also boasts a low-power shutdown mode, reducing power consumption when the device is inactive, making it an energy-efficient choice for portable and power-sensitive applications.

With its industry-standard 24-pin wide SOIC package, the MAX207ECWG-T ensures easy integration into existing designs. The device's ESD protection up to ±15kV using the Human Body Model ensures robustness and long-term reliability in harsh environments.

Maxim Integrated's attention to design and quality makes the MAX207ECWG-T a reliable component for designers seeking to implement RS-232 communication with minimal power usage and footprint. Its combination of high-speed operation, integrated charge pump, and energy-saving features make it an excellent choice for a broad array of communication and control applications.

Key Features:

  • Single +5V power supply operation
  • Data rate up to 120kbps
  • Five drivers and three receivers for full-duplex communication
  • Low-power shutdown mode
  • 0.1μF external capacitor
  • 24-pin wide SOIC package
  • ±15kV ESD protection for all transmitter outputs and receiver inputs

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess