EN
  • EN
  • DE
  • IT

MAX20766EPE+T

Part No MAX20766EPE+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SMART SLAVE IC 16FCQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Type Smart Slave IC with Integrated Current and Temperature Sensors
Applications -
Mounting Type Surface Mount
Package / Case 16-VFQFN
Supplier Device Package 16-FCQFN (6x3.75)
Base Product Number MAX20766
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379042-MAX20766EPE+T
Ultra Librarian 3D Model Ultra Librarian MAX20766EPE+T CAD Model

Description

The MAX20766EPE+T from Maxim Integrated is a highly efficient, synchronous step-down DC-DC voltage regulator that is designed to deliver exceptional performance in a compact package. This voltage regulator is an ideal solution for powering high-performance FPGAs, DSPs, and microprocessors in space-constrained applications.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 16V, making it versatile for various applications and ensuring compatibility with a broad range of input sources.
  • Output Voltage: The output voltage is adjustable from 0.5V to 5.5V, providing flexibility to meet the needs of different circuit designs and load requirements.
  • High Efficiency: The MAX20766EPE+T is designed to offer high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Integrated MOSFETs: It features integrated high-side and low-side MOSFETs, which reduces the number of external components required and simplifies the design process.
  • Compact Package: The device comes in a space-saving 20-pin TQFN-EP (Exposed Pad) package that is suitable for compact designs where board space is at a premium.
  • Thermal Management: The exposed pad design aids in thermal management, ensuring stable operation even under high load conditions.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the device and the system from various fault conditions.

Applications

The MAX20766EPE+T is designed for a variety of applications that require a high level of power efficiency and reliability. It is particularly well-suited for use in:

  • Networking and telecommunications equipment
  • Servers and data centers
  • Portable and battery-powered devices
  • Industrial control systems
  • Medical equipment

In summary, the MAX20766EPE+T from Maxim Integrated is an advanced voltage regulator that offers a combination of high efficiency, flexible output voltage, and robust protection features, all encapsulated in a compact package ideal for modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6282 $52.8846
7+ $14.4641 $101.2487
11+ $14.0121 $154.1331
15+ $13.5601 $203.4015
20+ $13.1081 $262.1620
26+ $11.7521 $305.5546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess