EN
  • EN
  • DE

MAX206EENG

Part No MAX206EENG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description 15kV ESD-Protected, +5V RS-232 Transceivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 073431-MAX206EENG
Ultra Librarian 3D Model Ultra Librarian MAX206EENG CAD Model

Description

The MAX206EENG is a high-performance, low-power, RS-232 and V.28 transceiver module from Maxim Integrated that is designed to meet the stringent requirements of EIA/TIA-232E and V.28 communications standards. This transceiver is particularly suitable for applications where space is at a premium and low power consumption is essential.

Key Features

  • Integrated Charge Pump Circuitry: The device includes onboard charge pump circuitry which allows it to operate from a single +5V power supply while maintaining the required RS-232 voltage levels, eliminating the need for additional power supplies.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX206EENG features a low-power shutdown mode which reduces power consumption to a mere 1µW, making it ideal for battery-operated devices.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this transceiver is suitable for high-speed data communication applications.
  • Electrostatic Discharge (ESD) Protection: The device offers built-in ESD protection up to ±15kV, ensuring robust performance and reliability in harsh environments.

Applications

The MAX206EENG is versatile and can be used in a variety of applications, including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Data Communication Systems
  • Point-of-Sale (POS) Terminals
  • Peripherals

Package and Quality

Encased in a 24-pin SSOP (Shrink Small Outline Package), the MAX206EENG is designed for space-saving on PCBs. Maxim Integrated ensures high-quality standards, and the product is available for operation in the commercial temperature range of 0°C to +70°C.

Conclusion

Overall, the MAX206EENG from Maxim Integrated is a reliable and efficient solution for applications requiring RS-232 communication capabilities. With its combination of high data rate, low power consumption, and ESD protection, it stands out as a robust choice for designers looking to enhance their communication interfaces.

You May Also Be Interested in

Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5334 $67.6670
11+ $11.1044 $122.1484
17+ $10.7574 $182.8758
23+ $10.4104 $239.4392
29+ $10.0633 $291.8357
39+ $9.0223 $351.8697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess