EN
  • EN
  • DE

MAX206ECWG+T

Part No MAX206ECWG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Transmitter Triple Receiver RS-232 24-Pin SOIC W T/R / IC TXRX RS-232 W/CAP 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 785645-MAX206ECWG+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX206E
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX206ECWG+T CAD Model

Description

Maxim Integrated MAX206ECWG+T: High-Performance RS-232 Transceivers

The MAX206ECWG+T from Maxim Integrated is a top-tier RS-232 transceiver chip designed to facilitate reliable serial communication in a wide array of applications. This chip is part of Maxim's renowned MAX200 series, which is known for its robust performance and efficient power management. The MAX206ECWG+T is specifically engineered to meet the stringent requirements of EIA/TIA-232-F and V.28/V.24 specifications, ensuring compatibility with serial port standards.

Featuring a quad driver/receiver configuration, the MAX206ECWG+T provides the necessary interface between a digital logic circuit and a serial port. It operates at a 5V supply voltage and includes a charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V source. This integrated charge pump and four low-power shutdown modes make the MAX206ECWG+T an energy-efficient solution, suitable for battery-powered devices such as portable instruments, notebooks, and hand-held equipment.

The transceiver supports data rates up to 120kbps, making it capable of handling standard serial communication speeds with ease. Additionally, the MAX206ECWG+T is equipped with a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.0V to 5.5V supply. This feature allows the device to maintain a stable and reliable communication link even under varying voltage conditions.

For enhanced protection, the MAX206ECWG+T includes 2kV ESD protection on transmitter outputs and receiver inputs, safeguarding the device against the damaging effects of electrostatic discharge. This level of protection is crucial for maintaining the longevity and reliability of the product in harsh industrial environments.

The MAX206ECWG+T comes in a wide body, 24-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This compact form factor, combined with its high integration level, reduces the external component count, simplifying design and saving valuable PCB real estate.

Overall, the Maxim Integrated MAX206ECWG+T RS-232 transceiver is an excellent choice for designers looking for a reliable, high-performance communication interface solution that balances power efficiency with robust protection features.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5717 $63.4302
14+ $8.6741 $121.4374
21+ $8.4038 $176.4798
29+ $8.1324 $235.8396
37+ $7.8609 $290.8533
50+ $7.0478 $352.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess