EN
  • EN
  • DE

MAX2059ETL+

Part No MAX2059ETL+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC DVGA SPI HI LIN 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Frequency 1.7GHz to 2.2GHz
P1dB 18.4dBm (69.2mW)
Gain 8dB to 13.3dB
Noise Figure 8.1dB
RF Type Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 217mA to 275mA
Test Frequency 1.85GHz
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 1066874-MAX2059ETL+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2059ETL+ CAD Model

Description

The MAX2059ETL+ from Maxim Integrated is a high-performance, digitally controlled, variable gain amplifier (VGA) designed to cater to a wide array of RF and IF signal chain applications. This versatile component is an ideal solution for systems that require precise gain control and high linearity across a broad frequency range.

Key Features

  • Frequency Range: The MAX2059ETL+ operates effectively over a broad frequency range from 50MHz to 1000MHz, making it suitable for various communication systems including cellular base stations, cable TV infrastructure, and other wireless communication devices.
  • High Linearity: With an excellent OIP3 (Output Third-Order Intercept Point) performance, the device ensures minimal distortion in signal processing, which is critical for maintaining signal integrity in high-performance communication systems.
  • Digital Gain Control: The device offers a 31.5dB gain control range with 0.5dB step size, providing precise gain adjustment capabilities. This feature is particularly useful in applications where automated or remote gain control is necessary.
  • Integrated Shut-Down Feature: The MAX2059ETL+ includes a shutdown feature that reduces power consumption when the amplifier is not in use, thereby enhancing the energy efficiency of the overall system.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Cable TV Infrastructure
  • IF Sampling Receivers
  • Software-Defined Radios

Product Specifications

Parameter Value
Part Number MAX2059ETL+
Manufacturer Maxim Integrated
Frequency Range 50MHz to 1000MHz
Gain Control Range 31.5dB
Gain Step Size 0.5dB
OIP3 High Performance
Package 40-TQFN-EP
Supply Voltage 5V

The MAX2059ETL+ offers a blend of flexibility, performance, and precision, making it a top choice for designers seeking to enhance their RF and IF signal chains with a reliable and efficient variable gain amplifier.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7863 $59.3589
8+ $16.2347 $129.8776
12+ $15.7276 $188.7312
16+ $15.2206 $243.5296
20+ $14.7135 $294.2700
27+ $13.1913 $356.1651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess