EN
  • EN
  • DE
  • IT

MAX2042AETP+

Part No MAX2042AETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXR 1.6-3.9GHZ UP/DWN 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type General Purpose
Frequency 1.6GHz ~ 3.9GHz
Number of Mixers 1
Noise Figure 7.2dB
Secondary Attributes Up/Down Converter
Supply Current 140mA
Supply Voltage (V) 3.3V, 5V
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Family Part Number MAX2042
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 702489-MAX2042AETP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2042AETP+ CAD Model

Description

Maxim Integrated's MAX2042AETP+ High-Linearity, SiGe Passive Mixer

The MAX2042AETP+ from Maxim Integrated is a state-of-the-art, high-linearity, passive upconversion and downconversion mixer that is designed to deliver exceptional performance in a variety of RF and IF applications. This advanced mixer is part of Maxim's extensive portfolio of RF solutions, offering an optimal blend of performance, power efficiency, and design flexibility.

Key Features

  • High Linearity: The MAX2042AETP+ boasts an impressive Input IP3 of 24.5 dBm at 900 MHz, making it an excellent choice for applications requiring high dynamic range.
  • Broadband Frequency Range: With an RF frequency range of 400MHz to 2500MHz, this mixer is versatile enough to be used in a wide array of systems, from base stations to mobile handsets.
  • Integrated LO Buffer: The device includes an integrated LO buffer, which simplifies the design and reduces component count.
  • Low Conversion Loss: It features a low conversion loss of 8.7 dB at 900 MHz, ensuring efficient signal translation from RF to IF and vice versa.
  • Excellent Noise Figure: A noise figure of 10.7 dB at 900 MHz contributes to a cleaner signal and improved overall system sensitivity.

Applications

  • Cellular Base Stations
  • Point-to-Point and Point-to-Multipoint Radios
  • Wireless Local Loop
  • ISM Band Transceivers
  • Wireless Infrastructure

The MAX2042AETP+ is housed in a compact, 20-pin TQFN-EP package with an exposed paddle, which helps to minimize the footprint on the circuit board and ensures excellent thermal performance. This mixer is designed for ease of use, with a single LO input driving both the upconverter and downconverter mixers, and it requires minimal external components.

Whether you're developing high-performance RF systems for commercial or industrial applications, the MAX2042AETP+ from Maxim Integrated provides a reliable, high-quality mixing solution that meets the rigorous demands of modern wireless communication technologies.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess