EN
  • EN
  • DE

MAX2037CCQ+

Part No MAX2037CCQ+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Variable Gain Amp Octal 5.25V 100-Pin TQFP EP / IC AMP VARIABLE GAIN 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type Variable Gain Amplifier
Applications Medical Ultrasound Imaging, Sonar
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 785636-MAX2037CCQ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2037
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2037CCQ+ CAD Model

Description

The MAX2037CCQ+ from Maxim Integrated is a high-performance, fully integrated RF mixer designed to provide exceptional linearity and noise performance in a compact package. This device is an ideal choice for demanding applications in wireless infrastructure, satellite communications, and broadband wireless systems.

Key Features:

  • High Linearity: The mixer boasts an input IP3 (third-order intercept point) of +24dBm, which ensures low distortion and high dynamic range for complex signal environments.
  • Low Noise Figure: With a noise figure of 9.7dB, the MAX2037CCQ+ provides a clean signal path that minimizes additional noise, enhancing overall system sensitivity.
  • Wide Frequency Range: The device operates over a broad frequency range, making it versatile for various RF applications. It supports an RF frequency range from 400MHz to 4000MHz, an LO frequency range from 400MHz to 4000MHz, and an IF frequency range from 30MHz to 300MHz.
  • Integrated LO Amplifier: An integrated LO buffer amplifier reduces the need for external components, simplifying design and reducing board space requirements.
  • Adjustable LO Drive Level: The mixer's LO drive level can be adjusted to optimize performance for different system requirements.
  • Compact Package: Housed in a compact 48-pin TQFN package, the MAX2037CCQ+ is designed for space-constrained applications.

Applications:

  • Wireless Infrastructure (BTS, Repeaters)
  • Satellite Communications
  • Broadband Wireless Access
  • Point-to-Point Radio Links
  • Test and Measurement Equipment

The MAX2037CCQ+ integrates seamlessly into RF signal chains, providing a solution that not only enhances performance but also reduces the overall component count and design complexity. Its robust construction and high-quality design are testaments to Maxim Integrated's commitment to providing industry-leading RF components. Whether upgrading existing systems or developing new designs, the MAX2037CCQ+ offers a mix of performance, integration, and reliability that is hard to match.

You May Also Be Interested in

Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7500 $97.5000
3+ $40.0000 $120.0000
4+ $38.7500 $155.0000
6+ $37.5000 $225.0000
7+ $36.2500 $253.7500
10+ $32.5000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 903 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess