Products specifications

Category RF and Wireless - RF Detectors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 100MHz ~ 3GHz
RF Type Cellular, Radar, WLAN
Input Range -65dBm ~ 5dBm
Voltage - Supply 2.7V ~ 3.6V, 4.75V ~ 5.25V
Current - Supply 17.3 mA
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Standard Package 28 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629893-MAX2015EUA
Ultra Librarian 3D Model Ultra Librarian MAX2015EUA CAD Model

Description

Maxim Integrated MAX2015EUA Product Overview

The MAX2015EUA from Maxim Integrated is a high-performance, fully integrated RF detector with a wide dynamic range. Designed for use in complex RF signal environments, this component finds its applications in a variety of fields, including wireless and broadband communications, radar systems, and electronic warfare. The MAX2015EUA offers precision RF signal detection and is ideal for power measurement and control applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a multitude of RF applications.
  • Dynamic Range: It boasts a large dynamic range, which allows for accurate detection of both weak and strong signals without the need for additional components.
  • Linear-in-dB Response: The MAX2015EUA provides a linear-in-dB response, which simplifies the RF signal processing and power measurement tasks.
  • Low Power Consumption: As with many Maxim Integrated products, power efficiency is a key characteristic, ensuring that the device can be used in power-sensitive applications.
  • Integration: The high level of integration reduces the need for external components, thereby simplifying design and saving board space.

Applications

With its robust feature set, the MAX2015EUA is well-suited for a variety of applications, including:

  • Transmitter antenna power measurement
  • Received signal strength indication (RSSI)
  • Power amplifier linearization/control
  • Logarithmic RF signal processing

Package and Quality

The MAX2015EUA comes in a compact 8-pin µMAX package, offering a space-saving solution for today's miniaturized electronic assemblies. Maxim Integrated ensures high-quality standards, and the MAX2015EUA is no exception, providing reliable performance for critical applications.

In conclusion, the MAX2015EUA RF detector from Maxim Integrated is a versatile and efficient solution for a wide range of RF power detection and measurement needs. Its combination of wide dynamic range, broad frequency operation, and low power consumption packaged in a small form factor makes it an excellent choice for designers looking to enhance their RF system capabilities.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
ECAD model for MAX2209EBS+T10G45
Analog Devices Inc.
Precision RF Detector 300MHz~7GHz 6-DFN
Lowest to €6.2181
ECAD model for LTC5532EDC
Analog Devices Inc.
TruPwr Detector 50MHz to 9GHz 16-LFCSP
Lowest to €66.5478
ECAD model for ADL5902ACP
Analog Devices Inc.
10MHZ 12GHZ, 55DB
Lowest to €13.3143
ECAD model for ADL5507ACBZ-R7
Analog Devices Inc.
TruPwr Detector 100MHz to 6GHz 16-LFCSP
Lowest to €8.1105
ECAD model for ADL5903ACPZN
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
ECAD model for ZX47-55-S+
Analog Devices Inc.
High Dynamic Range Logarithmic Detector
Lowest to €27.5758
ECAD model for ADL5303ACP
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to €9.4233
ECAD model for ADL5506WACBZ-R7
Analog Devices Inc.
40GHZ FREQUENCY
Need more? Email Us
ECAD model for ADL6012SCPZN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention