EN
  • EN
  • DE
  • IT

MAX20090BATP/VY+

Part No MAX20090BATP/VY+
Manufacturer Maxim Integrated
Catalog OEM Souring
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464168-MAX20090BATP/VY+
Manufacturer Maxim Integrated
Package Tube
Product Status Active
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 65V
Voltage - Output 65V
Frequency 200kHz ~ 2.2MHz
Dimming Analog, PWM
Applications Commercial & Industrial Lighting
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (4x4)
Ultra Librarian 3D Model Ultra Librarian MAX20090BATP/VY+ CAD Model

Description

The MAX20090BATP/VY+ is a high-efficiency switching voltage regulator from Maxim Integrated, designed to meet the rigorous requirements of automotive lighting, notably LED headlights and taillights. This device combines advanced power management and precise control to deliver optimal performance for automotive exterior lighting systems. It features an integrated MOSFET and a PWM dimming controller, providing designers with a comprehensive solution that simplifies the design and reduces the footprint on the PCB. The MAX20090BATP/VY+'s ability to operate over a wide input voltage range makes it adaptable to various automotive power systems, ensuring consistent performance under fluctuating power conditions. Its thermal management capabilities and protection features safeguard the system against overheating, overcurrent, and short-circuit conditions, thereby enhancing the reliability and longevity of the automotive lighting system. With its focus on efficiency, durability, and high performance, the MAX20090BATP/VY+ represents an indispensable choice for automotive lighting designers seeking to improve the safety and aesthetics of modern vehicles.

You May Also Be Interested in

Texas Instruments
NSC
Need more? Email Us
Nexperia USA Inc.
SHIFT REGISTER
Need more? Email Us
Murata Electronics North America
MLCC - SMD/SMT 1 uF 25 VDC 10% 0402 X6S AEC-Q200
Lowest to $0.0138
NDK
IC
Need more? Email Us
NEC
Other Components
Need more? Email Us
Murata Electronics North America
Common mode choke/filter
Lowest to $0.0557
NEC
Other Components
Need more? Email Us
Murata Electronics North America
NTC thermistor 0603 5V 220kOhm 3% Op Temp-40+150C
Lowest to $0.0977
Nexperia USA Inc.
Converter
Lowest to $0.5205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.8225 $56.4975
66+ $1.7071 $112.6686
102+ $1.6494 $168.2388
147+ $1.5342 $225.5274
190+ $1.4765 $280.5350
237+ $1.4188 $336.2556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess