EN
  • EN
  • DE

MAX20086ATPA/VY+T

Part No MAX20086ATPA/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Current Switch
Sensing Method -
Accuracy ±8%
Voltage - Input 3V ~ 15V
Current - Output 600mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (4x4)
Base Product Number MAX20086
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352984-MAX20086ATPA/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20086ATPA/VY+T CAD Model

Description

Maxim Integrated MAX20086ATPA/VY+T Automotive Camera Power Protector

The MAX20086ATPA/VY+T is a highly integrated solution from Maxim Integrated, designed specifically for automotive camera power protection. This advanced component is tailored to meet the rigorous demands of the automotive industry, providing reliable and robust power management for camera modules used in vehicles.

Constructed with the latest technology, the MAX20086ATPA/VY+T offers a range of features that ensure the optimal performance and safety of automotive camera systems. Its primary function is to safeguard sensitive camera electronics from the harsh electrical environment of a vehicle, including overvoltage, undervoltage, overcurrent, and reverse-battery conditions.

The device operates over a wide input voltage range and is capable of withstanding load dump events, making it an ideal choice for applications that require a stable and secure power supply. The MAX20086ATPA/VY+T also includes integrated fault protection and diagnostic features, which provide real-time monitoring of system status and allow for quick troubleshooting in the event of a fault condition.

Key features of the MAX20086ATPA/VY+T include:

  • Wide input voltage range to accommodate various automotive battery conditions.
  • Integrated protection against overvoltage, undervoltage, overcurrent, and reverse-battery scenarios.
  • Load dump protection to ensure stability during voltage spikes.
  • Diagnostic and status reporting capabilities for enhanced system monitoring.
  • Compact packaging designed for automotive environments, where space is at a premium.
  • Compliance with automotive industry standards for reliability and durability.

As a product of Maxim Integrated, a company known for its high-quality and innovative semiconductor solutions, the MAX20086ATPA/VY+T is manufactured to the highest standards. Its robust design and comprehensive feature set make it an essential component for powering automotive cameras, contributing to the safety and efficiency of modern vehicles.

Whether it's for advanced driver-assistance systems (ADAS), rear-view or surround-view applications, the MAX20086ATPA/VY+T is the go-to choice for automotive manufacturers and suppliers looking for a power protector that delivers performance and peace of mind.

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7059 $51.7649
26+ $3.8613 $100.3938
41+ $3.7406 $153.3646
56+ $3.6200 $202.7200
72+ $3.4993 $251.9496
96+ $3.1373 $301.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess