EN
  • EN
  • DE

MAX20084ATEA/VY+T

Part No MAX20084ATEA/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description DUAL LDO WITH I2C FOR PHANTOM AN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Automotive
Current - Supply 3.1mA
Voltage - Supply 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (4x4)
Base Product Number MAX20084
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 981037-MAX20084ATEA/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20084ATEA/VY+T CAD Model

Description

The MAX20084ATEA/VY+T from Maxim Integrated is a cutting-edge automotive camera power protector designed to ensure the reliability and safety of camera modules in modern vehicles. This compact and robust integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, providing overvoltage, undervoltage, and overcurrent protection for advanced driver-assistance systems (ADAS).

Key Features

  • High Accuracy Protection: The device offers precise overvoltage protection (OVP) and undervoltage lockout (UVLO) thresholds, ensuring that the camera modules are safeguarded against electrical stress and operate within their specified voltage ranges.
  • Overcurrent Protection: It includes a current-limiting feature that protects against short-circuit and overcurrent conditions, enhancing the overall durability of the camera system.
  • Wide Operating Voltage Range: The MAX20084ATEA/VY+T operates over a broad voltage range, accommodating the various power supply requirements of different camera modules.
  • Low Quiescent Current: Designed with power efficiency in mind, the device features a low quiescent current that minimizes power consumption when the camera is in standby mode.
  • Temperature Range: It is built to withstand extreme temperature conditions, making it suitable for deployment in various automotive environments.

Applications

The MAX20084ATEA/VY+T is ideal for a range of automotive applications, particularly in systems that require reliable power protection for camera modules, such as:

  • Rear-view and surround-view camera systems
  • Lane departure warning systems
  • Parking assistance systems
  • Other ADAS requiring camera input

Maxim Integrated's commitment to quality and reliability is evident in the MAX20084ATEA/VY+T, making it a trusted choice for automotive manufacturers looking to enhance the safety and performance of their vehicles with advanced camera technologies.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9541 $54.7705
12+ $8.9880 $107.8560
18+ $8.7071 $156.7278
24+ $8.4263 $202.2312
31+ $8.1454 $252.5074
42+ $7.3028 $306.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess