EN
  • EN
  • DE

MAX20070GTJ/V+T

Part No MAX20070GTJ/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LED PWR SUPPLY 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series Automotive
Package Tape & Reel
Product Status Active
Applications TFT-LCD Monitors
Current - Supply 2.2mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WQFN Exposed Pad
Supplier Device Package 32-TQFN (7x7)
Base Product Number MAX20070
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075166-MAX20070GTJ/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20070GTJ/V+T CAD Model

Description

Maxim Integrated's MAX20070GTJ/V+T Automotive Step-Down Converter

The MAX20070GTJ/V+T from Maxim Integrated is a highly efficient, compact, and robust automotive step-down converter designed to meet the rigorous demands of automotive power supply applications. This advanced integrated circuit (IC) is tailored to provide a reliable power solution for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient low-voltage power supply.

The MAX20070GTJ/V+T operates over a wide input voltage range, making it suitable for handling the fluctuations commonly encountered in automotive battery systems. Its ability to convert a higher voltage to a lower, regulated voltage with high efficiency minimizes power loss and heat generation, thereby enhancing system reliability and performance.

This converter employs a synchronous rectification topology, which further improves efficiency, especially at low output voltages. The device is capable of delivering a continuous output current, ensuring a steady and uninterrupted power supply to critical automotive components. Moreover, it features a fixed switching frequency that helps to minimize electromagnetic interference (EMI), a vital consideration in the design of automotive electronic systems.

Safety and protection are paramount in automotive applications, and the MAX20070GTJ/V+T is equipped with a suite of protection features. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it powers from various electrical hazards.

The IC comes in a compact 32-pin TQFN package with an exposed pad, which contributes to its excellent thermal performance. The small form factor of the MAX20070GTJ/V+T allows for space-saving designs, an essential factor in the dense and intricate electronic environments found in modern vehicles.

In summary, the MAX20070GTJ/V+T from Maxim Integrated is a top choice for automotive engineers looking for a high-performance, efficient, and reliable step-down converter. Its advanced features and robust design ensure it can withstand the challenging conditions of automotive applications while providing a dependable power source for sophisticated vehicle electronics.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,432 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess