EN
  • EN
  • DE

MAX20056AUG/V+

Part No MAX20056AUG/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 6 CHANNEL HIGH-BRIGHTNESS LED DR / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX20056
Standard Package 62 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881299-MAX20056AUG/V+
Ultra Librarian 3D Model Ultra Librarian MAX20056AUG/V+ CAD Model

Description

Maxim Integrated's MAX20056AUG/V+: A High-Efficiency, Versatile Automotive Step-Down Converter

The MAX20056AUG/V+ from Maxim Integrated is an advanced, high-performance automotive step-down converter designed to meet the rigorous demands of the automotive industry. This compact and efficient power management IC is ideally suited for applications that require a reliable and stable voltage supply, such as infotainment systems, advanced driver-assistance systems (ADAS), and other automotive subsystems.

Key Features

  • Wide Input Voltage Range: The MAX20056AUG/V+ operates over a broad input voltage range of 3.5V to 36V, making it versatile enough to handle various automotive battery conditions, including cold-crank and stop-start scenarios.
  • High Efficiency: With its high efficiency of up to 2.1MHz operation, the device minimizes power loss and heat generation, thereby enhancing overall system reliability and performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, providing the flexibility to cater to a wide array of automotive power supply requirements.
  • Robust Protection Features: The converter is equipped with a comprehensive set of protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under adverse conditions.
  • Small Footprint: The device comes in a compact 24-pin TSSOP package with an exposed pad, which allows for a small PCB footprint while also improving thermal performance.

Applications

The MAX20056AUG/V+ is designed for various automotive applications that demand high efficiency and reliability. It is particularly well-suited for powering sensors, microcontrollers, and other electronic components in modern vehicles. Its robust design ensures that it can withstand the harsh conditions typical of automotive environments, such as temperature extremes and electrical transients.

Conclusion

Maxim Integrated's MAX20056AUG/V+ step-down converter represents a blend of performance, efficiency, and reliability, making it an excellent choice for automotive engineers looking to optimize their power management solutions. Its comprehensive feature set and robust design ensure that it can meet the stringent requirements of the automotive industry, delivering consistent performance across a range of applications.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess