EN
  • EN
  • DE

MAX20051AUD/V+TG2W

Part No MAX20051AUD/V+TG2W
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 2A 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Voltage - Output 4.875V ~ 5.125V
Current - Output / Channel 2A
Frequency 400kHz
Dimming Analog, PWM
Applications Commercial & Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-TSSOP-EP
Base Product Number MAX20051
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 785628-MAX20051AUD/V+TG2W
Ultra Librarian 3D Model Ultra Librarian MAX20051AUD/V+TG2W CAD Model

Description

Product Overview: MAX20051AUD/V+TG2W

The MAX20051AUD/V+TG2W is a high-performance automotive power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated. This advanced PMIC is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and efficient power supply solutions for a wide range of in-vehicle systems.

Key Features

  • High Efficiency: The device offers outstanding power conversion efficiency, which is critical for reducing heat generation and improving the overall energy management within automotive systems.
  • Robust Design: Built to withstand the harsh conditions typical of automotive environments, the MAX20051AUD/V+TG2W is resilient against temperature extremes, vibrations, and electrical noise.
  • Integrated Features: This PMIC comes with a suite of integrated features designed to simplify system design, including protection circuits, power sequencing, and diagnostic functions.
  • Compact Form Factor: The device's small footprint allows for space-saving PCB designs, an essential factor in modern vehicles where electronic system density is continuously increasing.
  • Automotive Compliance: It complies with stringent automotive standards, ensuring reliability and performance in safety-critical applications.

Applications

The MAX20051AUD/V+TG2W is ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, body control modules, and other automotive subsystems. Its versatility and robustness make it a go-to choice for automotive engineers seeking a reliable power management solution.

Technical Specifications

With its precision engineering, the MAX20051AUD/V+TG2W provides a range of input voltages, multiple output channels with configurable voltages, and is designed to operate over the automotive temperature range. Its technical specifications are tailored to ensure seamless integration into automotive power systems, contributing to the overall performance and safety of the vehicle.

Quality and Support

Maxim Integrated is known for its commitment to quality and customer support. The MAX20051AUD/V+TG2W is backed by comprehensive technical documentation, application notes, and a dedicated support team to assist with product integration, ensuring a smooth design-in process and reliable operation throughout the product's lifespan.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess