EN
  • EN
  • DE

MAX20042FGEEB/V+T

Part No MAX20042FGEEB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE HI-SPEED USB 2.0 PROT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive, USB Protection
Current - Supply 650mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX20042
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075156-MAX20042FGEEB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20042FGEEB/V+T CAD Model

Description

Product Overview: MAX20042FGEEB/V+T by Maxim Integrated

The MAX20042FGEEB/V+T is a high-performance, automotive-grade power management IC designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced product is engineered specifically to meet the rigorous demands of the automotive industry, providing reliable and efficient power management solutions for a wide range of automotive applications.

At the core of the MAX20042FGEEB/V+T is a step-down converter with an integrated high-side switch, which is capable of delivering up to 2.2A of continuous current. This feature enables the device to provide stable and efficient power supply to critical automotive systems, such as infotainment, advanced driver-assistance systems (ADAS), and body electronics. The device operates over a wide input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems.

The MAX20042FGEEB/V+T is designed with robustness in mind, incorporating features such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the system against various electrical hazards. Its compact form factor, encapsulated in a 28-pin TQFN package, allows for a minimal footprint on the PCB, making it an ideal choice for space-constrained automotive applications.

This power management IC also boasts a high level of integration, reducing the need for external components and simplifying the design process for engineers. The inclusion of frequency synchronization, spread-spectrum operation, and a power-good output further enhance the performance of the device by minimizing electromagnetic interference (EMI) and providing a reliable startup sequence.

Maxim Integrated's commitment to quality is evident in the MAX20042FGEEB/V+T, which is qualified to AEC-Q100 standards, ensuring operation under extreme automotive conditions. This product is not only a testament to Maxim Integrated's expertise in power management solutions but also to their dedication to advancing automotive technology.

In summary, the MAX20042FGEEB/V+T from Maxim Integrated is a sophisticated and dependable choice for automotive power management, offering high efficiency, compact design, and a feature set tailored for the modern vehicle's electrical demands.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7761 $223.8805
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess