EN
  • EN
  • DE

MAX20024CGXXE/V+T

Part No MAX20024CGXXE/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702432-MAX20024CGXXE/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20024CGXXE/V+T CAD Model

Description

The MAX20024CGXXE/V+T is a high-performance automotive power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated. This advanced component is engineered to meet the stringent demands of automotive applications, providing reliable and efficient power management solutions for today's sophisticated electronic systems.

Key Features:

  • Automotive Grade: The MAX20024CGXXE/V+T is designed to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.
  • High Integration: This PMIC integrates multiple functions into a single chip, reducing the need for external components and saving valuable board space.
  • Power Efficiency: With advanced power management technologies, this device ensures efficient power conversion and distribution, contributing to the overall energy efficiency of the automotive system.
  • Versatility: The MAX20024CGXXE/V+T is suitable for a wide range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and body electronics.
  • Robust Protection: The device includes built-in protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the electronic system against potential damage.

Technical Specifications:

  • Operating Voltage Range: Specified for typical automotive voltage requirements.
  • Temperature Range: Designed to operate over the automotive temperature range.
  • Package: Available in a compact and thermally efficient package suitable for automotive applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX20024CGXXE/V+T PMIC. It is designed to meet the ISO 26262 standard for functional safety in automotive applications, ensuring that it not only performs to the highest standards but also contributes to the overall safety of the vehicle's electronic systems.

With its combination of integration, efficiency, and robust protection, the MAX20024CGXXE/V+T from Maxim Integrated is an ideal choice for automotive manufacturers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess