EN
  • EN
  • DE

MAX199BCWI+

Part No MAX199BCWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 100ksps 12-bit Parallel 28-Pin SOIC W / IC DAS 12BIT 8CH 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785625-MAX199BCWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX199
Introduction Date June 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX199BCWI+ CAD Model

Description

Maxim Integrated's MAX199BCWI+ Precision ADC

The MAX199BCWI+ is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurement solutions for a broad range of applications. Its compact design and advanced features make it an ideal choice for systems where space is at a premium and accuracy is crucial.

Key Features:

  • High Precision: The 12-bit resolution ensures accurate digital representation of analog signals, making it suitable for precision measurement applications.
  • Multiple Channels: With 8 multiplexed channels, the MAX199BCWI+ can handle multiple signal inputs, reducing the need for additional ADCs and simplifying design complexity.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered and portable devices.
  • Flexible Interface: The device features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to integrate with a wide range of microcontrollers and digital systems.
  • Programmable Sampling Rate: Users can set the sampling rate according to their specific application requirements, allowing for optimization between speed and power consumption.
  • Wide Operating Range: The MAX199BCWI+ operates over a wide temperature range, ensuring reliable performance in diverse environments.

Applications:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instruments
  • Battery-Powered Devices
  • Portable Instrumentation

The MAX199BCWI+ is packaged in a 28-pin WSOIC housing, which provides a compact footprint while allowing for adequate thermal management. Its robust design ensures that it can withstand the rigors of industrial environments, while its precision capabilities make it an excellent choice for medical and scientific instrumentation.

Whether you are developing a sophisticated industrial control system, a compact portable device, or a high-accuracy data acquisition system, the MAX199BCWI+ from Maxim Integrated offers the performance, reliability, and flexibility required to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess