EN
  • EN
  • DE

MCP33111-10-E/MS

Part No MCP33111-10-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 5.5V
Features -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Type Surface Mount
Base Product Number MCP33111
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366567-MCP33111-10-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP33111-10-E/MS CAD Model

Description

Microchip MCP33111-10-E/MS Analog-to-Digital Converter

The Microchip MCP33111-10-E/MS is a high-performance, 16-bit resolution analog-to-digital converter (ADC) that offers a unique combination of speed, accuracy, and power efficiency. Designed to meet the demanding requirements of industrial, automotive, and communication applications, this ADC features a maximum sampling rate of 1 Msps (mega samples per second), providing rapid data acquisition with excellent data integrity.

Key Features

  • Resolution: 16-bit SAR ADC ensures precise digital representation of analog signals.
  • Speed: Fast conversion rate of up to 1 Msps for real-time data processing.
  • Interface: SPI-compatible serial interface for easy integration with most microcontrollers and digital systems.
  • Input Range: Differential input with a wide range, accommodating various signal types.
  • Accuracy: Excellent linearity and low noise contribute to high-fidelity signal conversion.
  • Power Consumption: Low power operation with an advanced power-down feature for energy-saving applications.
  • Package: Available in a compact 10-lead MSOP package, suitable for space-constrained designs.

Applications

The versatility of the MCP33111-10-E/MS makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics
  • Portable instrumentation
  • Medical devices
  • Communication systems

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP33111-10-E/MS ADC is built to the highest standards, ensuring stable performance across its lifespan. Additionally, Microchip provides comprehensive technical support and documentation, making the integration of the MCP33111-10-E/MS into your design as seamless as possible.

Whether you are working on high-speed data acquisition, precise control systems, or any application requiring accurate analog-to-digital conversion, the MCP33111-10-E/MS from Microchip Technology stands out as a reliable and efficient solution.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess