EN
  • EN
  • DE

MAX161ACPI

Part No MAX161ACPI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-CHANNEL DATA ACQUISITION SYS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 8 b
Sampling Rate (Per Second) 50k
Data Interface Parallel
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629602-MAX161ACPI
Ultra Librarian 3D Model Ultra Librarian MAX161ACPI CAD Model

Description

Maxim Integrated MAX161ACPI - High-Speed, 12-Bit Analog-to-Digital Converters

The MAX161ACPI from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide range of applications. This precision ADC is an ideal choice for systems requiring high-resolution digital data from analog signals, such as data acquisition systems, medical instruments, industrial control processes, and scientific measurement equipment.

Key Features

  • High-Speed Conversion: The MAX161ACPI provides quick and accurate conversion of analog signals, allowing for real-time data processing in demanding applications.
  • 12-Bit Resolution: With its 12-bit resolution, this ADC offers fine granularity, ensuring that even small changes in the analog input are captured with precision.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX161ACPI maintains a balance between performance and power efficiency.
  • Wide Dynamic Range: The ADC supports a wide input range, making it versatile for various signal types and amplitudes.
  • Easy Interface: The device features a simple parallel interface for straightforward connectivity to microprocessors and digital systems.

Applications

The MAX161ACPI is suitable for a range of applications, including:

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Controls
  • Scientific Analysis Equipment
  • Communication Systems

Technical Specifications

The technical specifications of the MAX161ACPI ensure that it meets the requirements of the most demanding systems:

  • Resolution: 12 bits
  • Conversion Time: Fast conversion rate for real-time applications
  • Interface: Parallel
  • Supply Voltage: Operates on a single 5V supply
  • Package: The device comes in a 28-pin DIP package for easy integration into your system.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX161ACPI ADC is a reliable choice for developers and engineers looking to enhance the performance and accuracy of their analog-to-digital conversion processes.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess