EN
  • EN
  • DE

MAX161AEPI+

Part No MAX161AEPI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 8BIT 50K 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 8 b
Sampling Rate (Per Second) 50k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX161
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Win Source Part Number 701743-MAX161AEPI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX161AEPI+ CAD Model

Description

The MAX161AEPI+ is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the design and manufacture of innovative analog and mixed-signal products. This precision ADC is designed to operate with a single +5V supply, making it ideal for a wide range of applications in industrial, medical, and communication systems.

Key Features

  • High Resolution: 12-bit resolution provides fine detail in the analog signal conversion, allowing for precise measurements and accurate data representation.
  • Multiple Channels: With 8 analog input channels, the MAX161AEPI+ can process multiple signals simultaneously, making it suitable for complex systems that require multi-point monitoring.
  • Fast Conversion Rate: The device boasts a conversion time as low as 15µs, offering quick data acquisition for real-time processing needs.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC maintains excellent performance while minimizing power usage, which is crucial for portable and battery-operated devices.
  • Flexible Interface: It includes both parallel and serial digital interfaces, providing versatility in system design and ease of integration with a variety of microprocessors and digital systems.
  • Temperature Range: The device operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliability and stability in harsh environments.

Applications

The MAX161AEPI+ is well-suited for a variety of applications where accurate and rapid analog-to-digital conversion is required. Some of the typical applications include:

  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Instrumentation
  • Automated Test Equipment (ATE)

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX161AEPI+ meets the highest standards of reliability and performance. The product is available in a 28-pin plastic DIP package, providing robustness and ease of mounting on printed circuit boards.

For engineers and designers looking for a dependable and high-performing ADC solution, the MAX161AEPI+ from Maxim Integrated offers the perfect blend of speed, precision, and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0508 $100.1016
3+ $41.0672 $123.2016
5+ $39.7840 $198.9200
6+ $38.5008 $231.0048
8+ $37.2176 $297.7408
11+ $33.3668 $367.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess