EN
  • EN
  • DE

MAX199AEWI+

Part No MAX199AEWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 100ksps 12-bit Parallel 28-Pin SOIC W / IC DAS 12BIT 8CH 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785624-MAX199AEWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX199
Introduction Date June 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX199AEWI+ CAD Model

Description

The MAX199AEWI+ is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision ADC is designed to operate with a +5V analog supply and a +3V to +5V digital supply, making it versatile for various applications.

Key Features

  • High Precision: Offers 12-bit resolution for accurate analog-to-digital conversion, ensuring high-quality data acquisition.
  • Multiple Channels: Includes 8 analog input channels, allowing for simultaneous sampling of multiple signals, which is ideal for multichannel systems.
  • Flexible Sampling Rate: Features a maximum sampling rate of 133ksps, providing fast data conversion for real-time applications.
  • Low Power Consumption: Designed for power-sensitive applications, it has a power-down mode to conserve energy when not in active use.
  • Easy Interface: The SPI/QSPI/MICROWIRE-compatible serial interface facilitates easy integration with most microcontrollers and DSPs.

Applications

The MAX199AEWI+ is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Scientific instrumentation

Package and Quality

Encased in a 28-pin WSOIC package, the MAX199AEWI+ is compact and durable, ensuring reliable performance in various environments. Maxim Integrated is committed to maintaining high-quality standards, and this product is no exception, meeting rigorous industry specifications for performance and reliability.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the MAX199AEWI+ into your project. Customers can also access Maxim's expert technical team for additional assistance.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess