Product Overview: 74ABTH16373BDL from NXP
The 74ABTH16373BDL is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This product is a part of the 74ABTH series, which is known for its advanced biCMOS technology that combines the high speed of CMOS with the low power consumption of bipolar transistors. The 74ABTH16373BDL is specifically a 16-bit transparent D-type latch with 3-state outputs, making it an ideal choice for temporary storage of data in computing and digital systems.
Key Features:
- High-Speed Operation: The 74ABTH16373BDL operates at very high speeds, which makes it suitable for use in systems where fast data processing is crucial.
- Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, ensuring energy efficiency in your applications.
- Wide Operating Voltage Range: The device can operate over a broad voltage range, typically from 4.5V to 5.5V, providing flexibility in different power environments.
- Bus-Hold Data Inputs: The data inputs include a bus-hold feature, which eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
- 3-State Outputs: The latch features 3-state outputs that enable connection to a bus or multiple outputs without conflicts.
- Multiple Package Options: The 74ABTH16373BDL is available in various package types, including the SSOP, TSSOP, and DL packages, to fit different assembly requirements.
Applications:
The versatility of the 74ABTH16373BDL makes it suitable for a wide range of applications. It is commonly used in:
- Temporary data storage
- Data multiplexing
- Bus interfacing
- Computers and computer peripherals
- Communication systems
- Industrial control systems
Product Specifications:
The 74ABTH16373BDL is designed with the following technical specifications:
- Logic Type: D-Type Transparent Latch
- Number of Bits per Element: 16
- Number of Elements: 1
- Output Type: 3-State
- Mounting Type: Surface Mount
With its combination of high-speed performance, low power consumption, and robust features, the 74ABTH16373BDL from NXP is a reliable and efficient solution for your digital storage and interfacing needs.