EN
  • EN
  • DE

TMP390AQDRLRQ1

Part No TMP390AQDRLRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 1.62 V ~ 5.5 V
Current - Supply 500nA
Temperature Range - Operating -40°C ~ 130°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Base Product Number TMP390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP390AQDRLRQ1DKR,296-TMP390AQDRLRQ1CT,296-TMP390AQDRLRQ1TR
Standard Package 4,000
Win Source Part Number 974712-TMP390AQDRLRQ1
Ultra Librarian 3D Model Ultra Librarian TMP390AQDRLRQ1 CAD Model

Description

Product Overview: TMP390AQDRLRQ1 from Texas Instruments

The TMP390AQDRLRQ1 is a high-precision, dual-channel temperature switch from Texas Instruments, designed specifically to meet the rigorous standards of automotive applications. This innovative component offers a reliable solution for temperature monitoring and control in a variety of systems, such as engine control units, infotainment systems, and LED lighting modules.

One of the key features of the TMP390AQDRLRQ1 is its dual-channel capability, which allows for simultaneous monitoring of two separate temperature zones. This functionality is crucial for systems that require redundancy or are monitoring multiple critical areas. Each channel can be programmed with its own unique overtemperature and undertemperature thresholds, providing flexibility and precision in thermal management.

The device operates over a wide temperature range, making it suitable for diverse automotive environments. It has been engineered to deliver high accuracy with a temperature hysteresis as low as 5°C, ensuring that temperature-triggered events occur at the right time, every time. The TMP390AQDRLQ1 also features low quiescent current, which is essential for battery-powered applications where power conservation is a priority.

For ease of integration into automotive systems, the TMP390AQDRLRQ1 comes in a small, leadless, 8-pin X2QFN package, which is designed to minimize the footprint on printed circuit boards. Its compact size and low profile make it an ideal choice for space-constrained applications.

With built-in robustness against electrostatic discharge (ESD) events, the TMP390AQDRLRQ1 is compliant with the ISO 7637-2 standard, which is critical for automotive electronics that are exposed to harsh electrical environments. This feature ensures the longevity and reliability of the product in the field.

Texas Instruments has a reputation for providing high-quality, reliable components, and the TMP390AQDRLRQ1 is no exception. It is a testament to TI's commitment to innovation and excellence in the automotive industry. Whether you're designing a new system or upgrading an existing one, the TMP390AQDRLRQ1 is an excellent choice for your temperature sensing needs.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0186 $50.9300
120+ $0.8358 $100.2960
190+ $0.8097 $153.8430
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6791 $302.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess