EN
  • EN
  • DE

SN040292PWR

Part No SN040292PWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330024-SN040292PWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN040292PWR CAD Model

Description

Product SN040292PWR is a premium-grade electronic component from Texas Instruments, a global leader in semiconductor solutions.

  • Type: Power management integrated circuit (IC).
  • Function: Designed to provide efficient and reliable power conversion and distribution.
  • Applications: Widely used in various applications, including power supplies for computer servers, telecommunications equipment, and other high-performance electronics.
  • Design Feature: Designed to operate at high frequencies, which allows the use of smaller external components, thus saving board space and reducing cost.
  • Key Features: Includes a variety of functions such as under-voltage lockout, over-voltage protection, thermal shutdown, and soft-start.
  • Benefits: Simplifies the design process and enhances the overall performance and reliability of the end product.
  • Technology: Built using advanced semiconductor technology, which ensures high efficiency and low power dissipation.
  • Operating Characteristics: Operates over a wide input voltage range and provides a regulated output with excellent line and load regulation.
  • Benefit: Guarantees stable power delivery even under varying operating conditions.
  • Package: Comes in a TSSOP (Thin Shrink Small Outline Package), which is known for its compact size and excellent thermal performance.
  • Suitable for: High-density and thermally challenging applications.
  • Quality Control: Texas Instruments has implemented stringent quality control measures in the manufacturing of the SN040292PWR.
  • Benefit: Ensures that the product meets the highest quality standards and delivers consistent performance over its lifespan.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess