EN
  • EN
  • DE

MAX19999ETX+T

Part No MAX19999ETX+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 3-4GHZ DWNCONV 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tape and Reel
RF Type LTE, WiMAX, WLL
Frequency 3GHz ~ 4GHz
Number of Mixers 1
Gain 8.3dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Supply Current 279mA, 420mA
Supply Voltage (V) 3V ~ 3.6V, 4.75V ~ 5.25V
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Family Part Number MAX19999
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702416-MAX19999ETX+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19999ETX+T CAD Model

Description

The MAX19999ETX+T from Maxim Integrated is a state-of-the-art dual downconversion mixer designed to provide exceptional linearity and noise performance in a compact package. This device is tailored for applications in the 1700MHz to 2200MHz frequency range, making it an ideal choice for wireless infrastructure deployments in the LTE, WCDMA, and GSM/EDGE bands.

Key Features:

  • High Linearity: With an input IP3 (third-order intercept point) of 25.5dBm at 1960MHz, the MAX19999ETX+T delivers outstanding linearity, ensuring minimal distortion in complex signal environments.
  • Integrated LO Buffer: The inclusion of an on-chip LO (local oscillator) buffer amplifier simplifies design and reduces component count, while providing a stable and consistent LO signal to the mixer cores.
  • Low Noise Figure: A low noise figure of 9.7dB at 1960MHz enhances the sensitivity of the receiver chain, allowing for the detection of weaker signals with higher fidelity.
  • Dual Mixer Design: The dual mixer configuration enables simultaneous downconversion of I (In-phase) and Q (Quadrature-phase) signals, critical for modern digital communication systems that utilize complex modulation schemes.
  • Wideband IF: The device supports a wide intermediate frequency (IF) range, accommodating various system architectures and simplifying integration into diverse designs.

Applications:

  • Base Station 2G, 3G, 4G Infrastructure
  • Point-to-Point and Point-to-Multipoint Microwave Links
  • Wireless Local Loop
  • MMDS and Wireless Cable (2.5GHz)

The MAX19999ETX+T is available in a compact, 36-pin thin QFN-EP (6mm x 6mm) package, which is optimized for thermal performance and space-constrained applications. Additionally, this device is part of Maxim Integrated's commitment to providing energy-efficient, high-performance solutions for the communications market.

With its robust feature set and Maxim Integrated's renowned design quality, the MAX19999ETX+T is a compelling choice for designers looking to enhance the performance and reliability of their RF downconversion systems.

You May Also Be Interested in

Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8538 $80.5614
6+ $22.0339 $132.2034
9+ $21.3456 $192.1104
12+ $20.6560 $247.8720
15+ $19.9676 $299.5140
20+ $17.9025 $358.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess