EN
  • EN
  • DE

MAX19997AETX

Part No MAX19997AETX
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702415-MAX19997AETX
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19997AETX CAD Model

Description

The MAX19997AETX from Maxim Integrated is a state-of-the-art dual-channel downconversion mixer designed for high-performance wireless applications. Operating within the 1700MHz to 2200MHz frequency range, this mixer is optimized for advanced wireless systems, such as 2G, 3G, and 4G base stations, as well as point-to-point microwave backhauls and various other RF communication systems.

With its Silicon-Germanium (SiGe) construction, the MAX19997AETX offers exceptional linearity and noise performance, ensuring high-quality signal conversion in demanding environments. The dual-channel design allows for simultaneous processing of two separate signals, improving system efficiency and reducing the need for additional components.

Key features of the MAX19997AETX include an integrated local oscillator (LO) switch, on-chip balun structures, and a high third-order intercept point (IIP3) that significantly improves the dynamic range of the receiver. The device also boasts a low-noise figure, which minimizes the degradation of the signal-to-noise ratio (SNR) during the downconversion process.

The MAX19997AETX comes in a compact, 36-pin thin QFN-EP (6mm x 6mm) package, making it suitable for space-constrained applications. Its excellent thermal performance ensures reliable operation even under high-temperature conditions. The mixer also includes an LO frequency doubler, allowing for flexible LO planning and system design.

The integration of a wide range of features into a single device reduces the complexity of RF design and helps to accelerate time-to-market for new products. Whether for use in wireless infrastructure, satellite communications, or high-frequency radio systems, the MAX19997AETX is an excellent choice for designers looking for a high-quality, versatile downconversion mixer.

Maxim Integrated's commitment to innovation is reflected in the MAX19997AETX, delivering both performance and integration to meet the evolving needs of the wireless communications market.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.6084 $82.8252
6+ $22.6532 $135.9192
8+ $21.9452 $175.5616
11+ $21.2374 $233.6114
15+ $20.5294 $307.9410
19+ $18.4056 $349.7064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess