EN
  • EN
  • DE

MAX1993ETG+TG105

Part No MAX1993ETG+TG105
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702406-MAX1993ETG+TG105
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1993ETG+TG105 CAD Model

Description

Maxim Integrated MAX1993ETG+TG105 Product Overview

The MAX1993ETG+TG105 from Maxim Integrated is a high-performance, step-down, switch-mode power-supply controller designed for precision voltage regulation in a variety of applications. This advanced component is engineered to deliver exceptional efficiency and accuracy, making it an ideal choice for demanding environments where stable power is critical.

At the heart of the MAX1993ETG+TG105 is a sophisticated control architecture that provides fast transient response and excellent loop stability. It operates at a high switching frequency, which allows for the use of small, low-cost external components, such as inductors and capacitors, thereby reducing the overall footprint and cost of the power supply design.

This power supply controller supports a wide input voltage range, making it versatile for use in systems with varying power requirements. The output voltage is highly configurable and can be precisely set to meet the needs of specific circuits, ensuring reliable operation of sensitive electronic devices.

The MAX1993ETG+TG105 also boasts a comprehensive suite of protection features. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the power supply and the connected load from potential damage due to abnormal operating conditions. Additionally, the device features soft-start capability to minimize inrush current during startup, further enhancing system reliability.

Designed with a compact, thermally enhanced 24-pin thin QFN package, the MAX1993ETG+TG105 is suitable for space-constrained applications. Its high level of integration simplifies the design process, allowing for quicker time-to-market and reduced development costs.

Whether it's powering the latest consumer electronics, telecommunications equipment, or industrial systems, the MAX1993ETG+TG105 from Maxim Integrated provides designers with a robust, efficient, and flexible solution for their step-down voltage regulation needs.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess