EN
  • EN
  • DE
  • IT

MAX1987ETM+

Part No MAX1987ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description INTEL IMVP4 DUAL-PHASE PWM CONTR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Data Acquisition System (DAS)
Number of Channels 6
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX1987
Standard Package 43 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209470-MAX1987ETM+
Ultra Librarian 3D Model Ultra Librarian MAX1987ETM+ CAD Model

Description

The MAX1987ETM+ is a high-performance, triple-output, main power-supply controller for notebook computers, produced by Maxim Integrated. This advanced power management integrated circuit (IC) is designed to enhance the efficiency and longevity of battery-powered devices by providing precise voltage regulation and power sequencing.

Key Features

  • Multiple Outputs: It features three outputs for core, graphics, and system agent voltages, each with independent voltage identification (VID) inputs.
  • High Efficiency: The device is engineered to operate with high efficiency across a wide range of load conditions, which helps in reducing the heat generation and extending battery life.
  • Flexible Power Sequencing: Its flexible power sequencing allows for tailored startup and shutdown profiles, which can be critical for maintaining the integrity of processors and peripheral devices.
  • Adjustable Output: The output voltages are adjustable through the VID inputs, allowing for dynamic voltage scaling to meet the varying demands of the system.
  • Thermal Management: It includes over-temperature protection to safeguard against excessive heat conditions, ensuring reliable performance and prolonged product life.

Applications

The MAX1987ETM+ is ideally suited for a range of applications within notebook computers, including:

  • Power supply regulation for CPU cores
  • Graphics processor power management
  • System agent power supply tasks

Technical Specifications

With a compact 48-pin TQFN-EP package, the MAX1987ETM+ is designed for space-constrained applications. It operates over a wide input voltage range and provides a high level of precision and stability in its output voltages. The device also features built-in safety mechanisms such as under-voltage lockout (UVLO), over-current protection (OCP), and power-good signaling to ensure reliable operation.

Conclusion

Maxim Integrated's MAX1987ETM+ stands out as a versatile and efficient solution for advanced power management in portable computing devices. Its combination of multiple outputs, high efficiency, and robust safety features make it an essential component for the next generation of notebook computers.

You May Also Be Interested in

Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $115.6427
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $31.7204
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659
Texas Instruments
Lowest to $10.7791
Texas Instruments
IC IND TO DGTL 8BIT 16WSON
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess