EN
  • EN
  • DE

MAX197BMWI/PR

Part No MAX197BMWI/PR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702393-MAX197BMWI/PR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX197BMWI/PR CAD Model

Description

The MAX197BMWI/PR from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offering exceptional accuracy and flexibility for a wide range of applications. This precision ADC is designed to operate with a single +5V supply, making it an ideal choice for systems where power efficiency is crucial.

Key Features

  • Resolution: 12-bit resolution provides fine detail in analog signal conversion, ensuring high fidelity in the digital representation of the input signal.
  • Sampling Rate: With a high-speed sampling rate, the MAX197BMWI/PR can handle rapid signal variations, making it suitable for dynamic systems that require quick data acquisition.
  • Input Range: The device features a flexible input range, accommodating a variety of signal levels for versatile use in different circuit configurations.
  • Low Power Consumption: It is designed for low power operation, which helps to conserve energy in battery-powered devices and maintain thermal efficiency in sensitive systems.
  • Interface: The ADC includes an easy-to-use serial interface that simplifies connections to microcontrollers and digital systems, reducing the complexity of system design and integration.
  • Package: Housed in a robust MWI package, the MAX197BMWI/PR is built to withstand challenging environmental conditions and is suitable for industrial-grade applications.

Applications

The MAX197BMWI/PR is versatile enough to be used in a variety of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Process control
  • Instrumentation
  • Battery-powered devices
  • Automotive systems

Conclusion

The Maxim Integrated MAX197BMWI/PR ADC is a robust and reliable choice for designers looking to integrate precise analog-to-digital conversion capabilities into their systems. With its high resolution, flexible input range, and low power consumption, it stands out as a top-tier component for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess