EN
  • EN
  • DE

MAX1976ETT180-T

Part No MAX1976ETT180-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702378-MAX1976ETT180-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1976ETT180-T CAD Model

Description

Product Overview: MAX1976ETT180-T by Maxim Integrated

The MAX1976ETT180-T is a high-precision, low-dropout linear regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This component is engineered to deliver a fixed output voltage of 1.8V, making it an ideal solution for powering sensitive digital circuits that require a stable and clean power supply.

This voltage regulator is part of the MAX1976 series and comes in a compact 6-pin TDFN package with a thermal pad, measuring just 3mm x 3mm. The small footprint of the MAX1976ETT180-T makes it perfect for space-constrained applications, such as portable devices, wearables, and IoT modules.

One of the standout features of the MAX1976ETT180-T is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of available power is crucial. Moreover, the device boasts an impressive low ground current, which contributes to its overall power efficiency.

The MAX1976ETT180-T is designed with stability in mind and is stable with ceramic output capacitors, which are preferred in modern electronic designs for their small size and reliability. It can deliver up to 1A of continuous output current, which is sufficient for a wide range of applications, including microprocessors, FPGAs, and DSPs.

For protection, the MAX1976ETT180-T includes a variety of features such as over-temperature protection and short-circuit protection, ensuring the longevity and reliability of both the regulator and the device it powers. Additionally, the regulator has a low-noise output, which is critical for RF and precision analog circuits that are sensitive to power supply noise.

In summary, the MAX1976ETT180-T from Maxim Integrated is a versatile, high-performance LDO regulator that offers a fixed 1.8V output, high accuracy, low dropout, and a range of protective features. Its compact size and efficiency make it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess