EN
  • EN
  • DE

90-45752-1-X1

Part No 90-45752-1-X1
Manufacturer M/A-Com Technology Solutions
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer M/A-Com Technology Solutions
Manufacturer Homepage www.macomtech.com
Win Source Part Number 751617-90-45752-1-X1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 90-45752-1-X1 CAD Model

Description

The 90-45752-1-X1 is a high-performance RF switch manufactured by M/A-Com Technology Solutions (now part of MACOM). This SPDT (Single Pole Double Throw) switch is designed for use in a variety of RF and microwave applications, offering low insertion loss, high isolation, and fast switching speeds.

Applications

  • Wireless Communication Systems: Used in base stations, repeaters, and mobile devices for signal routing.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for accurate signal switching.
  • Radar Systems: Implemented in radar transceivers for antenna selection and signal path control.
  • Satellite Communication Systems: Utilized in satellite ground stations and transponders for signal routing and switching.
  • Aerospace and Defense Applications: Found in communication and radar systems for mission-critical performance.

Features

  • SPDT Configuration: Provides flexible signal routing with one input and two selectable outputs.
  • Low Insertion Loss: Minimizes signal attenuation for optimal performance.
  • High Isolation: Prevents signal leakage between ports for improved signal integrity.
  • Fast Switching Speed: Enables rapid signal switching for time-sensitive applications.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards (PCBs).

Benefits

  • Improved System Performance: Enhances overall system performance with low insertion loss and high isolation.
  • Increased Signal Integrity: Maintains signal integrity by minimizing unwanted signal leakage.
  • Enhanced Design Flexibility: Offers design flexibility with its SPDT configuration and surface mount package.
  • Reduced Power Consumption: Contributes to lower power consumption due to its efficient design.
  • Compact Size: Enables miniaturization of electronic devices with its small form factor.

Additional Details

The 90-45752-1-X1 RF switch operates over a wide frequency range, typically covering the DC to several GHz range, although the exact specifications should be confirmed via the official datasheet. It features a control voltage for selecting the desired output port. This switch is designed for reliability and consistent performance over a wide range of operating conditions. Its small size and surface mount package make it suitable for high-density PCB layouts. The exact specifications, including frequency range, insertion loss, isolation, and switching speed, can vary. Designers should consult the official MACOM datasheet for detailed electrical and mechanical specifications before incorporating it into a design.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess